EN
  • EN
  • DE

MAX9271GTJ+T

Part No MAX9271GTJ+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 16BIT GMSL 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Serializer
Data Rate 1.5Gbps
Input Type LVCMOS
Output Type CML
Number of Inputs 16
Number of Outputs 1
Operating Supply Voltage 1.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 707328-MAX9271GTJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9271GTJ+T CAD Model

Description

Maxim Integrated MAX9271GTJ+T Serializer

The MAX9271GTJ+T from Maxim Integrated is a high-speed, compact serializer designed to provide reliable and efficient communication in automotive and industrial applications. This advanced chip is part of Maxim's Gigabit Multimedia Serial Link (GMSL) series, which is engineered to facilitate high-speed data transfer between cameras and display units or processing units across a single coaxial or shielded twisted-pair line.

Key Features

  • High-Speed Data Transfer: The MAX9271GTJ+T supports high-speed serial data transmission at up to 1.5Gbps, making it suitable for high-resolution video and high-bandwidth data applications.
  • Enhanced Reliability: With built-in spread-spectrum capability, the serializer reduces electromagnetic interference (EMI), enhancing signal integrity and system reliability in noisy environments.
  • Flexible Interface: The device offers a flexible interface that is compatible with a wide range of image sensors and processors, ensuring seamless integration into various system architectures.
  • Automatic Configuration: The serializer features automatic configuration through the use of an I2C-compatible control interface, simplifying the setup process and reducing development time.
  • Power Efficiency: Designed with power efficiency in mind, the MAX9271GTJ+T helps to minimize power consumption, which is critical for battery-operated and energy-sensitive systems.

Applications

The MAX9271GTJ+T is ideally suited for a range of applications within the automotive sector, including advanced driver-assistance systems (ADAS), rear-view and surround-view cameras, and in-vehicle infotainment systems. It is also applicable in industrial environments where high-speed data transfer and robust communication are required.

Package and Availability

This serializer is available in a compact 40-pin TQFN package (7mm x 7mm), which is ideal for space-constrained applications. The MAX9271GTJ+T is also designed to meet the rigorous demands of the automotive industry, with an operating temperature range of -40°C to +105°C, ensuring reliable performance in extreme conditions.

For designers and engineers looking for a high-performance serialization solution, the MAX9271GTJ+T offers an exceptional blend of speed, reliability, and ease of use, making it an excellent choice for next-generation automotive and industrial systems.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5007 $54.0084
28+ $3.6929 $103.4012
42+ $3.5775 $150.2550
58+ $3.4621 $200.8018
75+ $3.3467 $251.0025
100+ $3.0005 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess