EN
  • EN
  • DE

LTC4231CUD-1#PBF

Part No LTC4231CUD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 36V N-Channel Positive Low Voltage Automotive 12-Pin QFN EP Tube / IC CONTROLLER HOT SWAP 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Operating Supply Voltage 2.7 V ~ 36 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 4μA
Mounting SMD
Package 12-WFQFN Exposed Pad
Manufacturer Package 12-QFN (3x3)
Feature Pins GNDSW, OV, SENSE, /SHDN, STATUS, TIMER, UVL, UVH
Win Source Part Number 783978-LTC4231CUD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4231
Introduction Date August 01, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4231CUD-1#PBF CAD Model

Description

The LTC4231CUD-1#PBF is a highly versatile and advanced hot swap controller from Linear Technology, designed to enable safe board insertion and removal from a live backplane. This integrated circuit is particularly suitable for systems that require maintenance or upgrades without powering down, thus maintaining continuous operation and reducing downtime.

With its wide operating voltage range of 2.7V to 36V, the LTC4231CUD-1#PBF can accommodate various supply levels, making it a flexible solution for many applications. The device offers an adjustable current limit which can be set with a single external resistor, providing precise control over the inrush current to prevent damage to the connector, backplane, and the hot-swapped board itself.

One of the key features of the LTC4231CUD-1#PBF is its multi-function TIMER pin, which controls the fault timer, the circuit breaker timer, and the power good timer, giving designers the flexibility to tailor the device's response to overcurrent and overvoltage conditions. The product also includes a UV/OV (under voltage/over voltage) feature that ensures the connected equipment operates within the safe voltage range.

The LTC4231CUD-1#PBF is housed in a compact 16-lead QFN package, which is highly space-efficient for dense circuit boards. Its low quiescent current makes it energy-efficient, an important consideration for power-sensitive applications. Additionally, the controller includes a Power Good output, which can be used to enable a downstream converter, ensuring that the system powers up safely and sequentially.

This hot swap controller is designed with robustness in mind, featuring overcurrent and short-circuit protection to safeguard against potential faults. Its fast response to fault conditions helps to prevent system damage and ensures reliable operation over the product's lifespan. The LTC4231CUD-1#PBF is an ideal choice for telecom, datacom, automotive, and industrial applications where system uptime and reliability are critical.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2464 $51.6672
55+ $1.8432 $101.3760
85+ $1.7856 $151.7760
116+ $1.7280 $200.4480
150+ $1.6704 $250.5600
201+ $1.4976 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess