EN
  • EN
  • DE

MAX9276AGTN/V+T

Part No MAX9276AGTN/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER GMSL 3.12GBPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type CMOS
Number of Inputs 1
Number of Outputs 32
Operating Supply Voltage 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN (8x8)
Win Source Part Number 707332-MAX9276AGTN/V+T
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX9276A
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9276AGTN/V+T CAD Model

Description

The MAX9276AGTN/V+T from Maxim Integrated is a compact and versatile serializer designed for automotive camera applications, enabling high-speed raw data transfer over a coaxial or twisted-pair cable. This advanced component is part of Maxim's high-performance GMSL (Gigabit Multimedia Serial Link) family, which is specifically engineered to meet the rigorous demands of the automotive industry, ensuring reliability and quality in safety-critical systems.

Key Features:

  • High-Speed Data Transmission: Supports high-speed data transfer up to 1.5 Gbps, which is crucial for transmitting uncompressed video data with low latency.
  • Robust Design: The serializer is designed to withstand the harsh automotive environment, offering excellent EMC performance and tolerance to noise, which is essential for maintaining signal integrity.
  • Flexible Interface: It features a flexible CSI-2 input interface that can be configured for 1 to 4 data lanes, accommodating a variety of camera sensors and allowing for system scalability.
  • Power-Over-Coax (PoC): The device supports Power-Over-Coax technology, simplifying cabling requirements by enabling power delivery to remote cameras over the same cable as the data.
  • Automatic Camera Synchronization: It includes the capability for automatic camera synchronization, which is critical for multi-camera systems such as 360-degree view applications.

Applications:

The MAX9276AGTN/V+T is ideal for a range of automotive applications, including rear-view and surround-view cameras, driver-assistance systems (ADAS), and autonomous driving technologies. Its robustness and high-speed capabilities make it a key component in ensuring the safety and reliability of modern vehicle systems.

Package and Quality:

This serializer comes in a compact 56-pin TQFN package, making it suitable for space-constrained automotive applications. Maxim Integrated ensures that the MAX9276AGTN/V+T meets stringent automotive quality standards, including AEC-Q100 qualification, providing designers with confidence in their automotive system designs.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess