EN
  • EN
  • DE

SN65HVDA1040BQDRQ1

Part No SN65HVDA1040BQDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CAN 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 125 mV
Data Rate 1Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65HVDA1040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN65HVDA1040BQDRQ1TR,296-SN65HVDA1040BQDRQ1CT,296-SN65HVDA1040BQDRQ1DKR
Standard Package 2,500
Win Source Part Number 972333-SN65HVDA1040BQDRQ1
Ultra Librarian 3D Model Ultra Librarian SN65HVDA1040BQDRQ1 CAD Model

Description

Product Overview: SN65HVDA1040BQDRQ1

The SN65HVDA1040BQDRQ1 is a robust, high-speed CAN (Controller Area Network) transceiver from Texas Instruments designed to facilitate communication in automotive and industrial applications. This device is part of the high-performance interface family that ensures reliable data transmission and reception over CAN networks, even in harsh environments.

With a wide operating temperature range of -40°C to +125°C, the SN65HVDA1040BQDRQ1 is well-suited for the demanding conditions found in automotive electronics, such as powertrain, chassis, and body electronics. Its ability to handle high-voltage bus systems and electromagnetic interference makes it a reliable choice for connecting electronic control units (ECUs) within vehicles.

The transceiver's primary features include differential transmit capability to the CAN bus and differential receive capability to a CAN controller. It is designed to be compatible with the ISO 11898-2 and ISO 11898-5 standards, ensuring interoperability with other compliant devices in the network. The SN65HVDA1040BQDRQ1 also supports silent mode (listen-only) which allows the transceiver to monitor CAN traffic without influencing it.

Safety and protection are paramount in automotive applications, and this transceiver delivers with features like thermal shutdown, open-circuit fail-safe design, and loss of ground and overvoltage protection. These features contribute to the device's robustness and longevity, reducing the risk of failure and maintenance costs over the product's lifecycle.

The packaging of the SN65HVDA1040BQDRQ1 is in a small form factor, making it suitable for space-constrained applications. The device is shipped in tape and reel packaging, which facilitates efficient assembly during the manufacturing process.

In summary, the SN65HVDA1040BQDRQ1 from Texas Instruments is a high-quality CAN transceiver that provides reliable communication in automotive and industrial networks. Its wide temperature range, compliance with industry standards, and protective features make it an excellent choice for system designers looking to enhance the robustness and reliability of their CAN communication systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3947 $50.2887
51+ $1.9649 $100.2099
79+ $1.9035 $150.3765
109+ $1.8421 $200.7889
141+ $1.7807 $251.0787
188+ $1.5965 $300.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess