EN
  • EN
  • DE

LTW-S222DS5

Part No LTW-S222DS5
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED WHITE 2SMD R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Lite-On Inc.
Package Tape & Reel
Product Status Active
Color White
Configuration Standard
Lens Color Yellow
Millicandela Rating 79mcd
Lens Style Rectangle with Domed Top
Lens Size 1.70mm x 0.60mm
Voltage - Forward (Vf) (Typ) 3V
Current - Test 5mA
Viewing Angle 130°
Mounting Type Surface Mount, Right Angle
Package / Case 2-SMD, No Lead
Supplier Device Package 2-SMD
Size / Dimension 2.15mm L x 1.00mm W
Height (Max) 0.70mm
Base Product Number LTW-S222
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 850873-LTW-S222DS5
Ultra Librarian 3D Model Ultra Librarian LTW-S222DS5 CAD Model

Description

The LTW-S222DS5 is a white LED indication discrete component.

  • Color: White
  • Package: Tape and reel
  • Standard Package: 3,000 pcs
  • Viewing Angle: 130°
  • Millicandela Rating: 79mcd
  • Forward Voltage: 3V
  • Test Current: 5mA
  • Lens Style: Rectangular with Domed Top
  • Lens Size: 1.70mm x 0.60mm
  • Mounting: Surface Mount, Right Angle
  • Status: Active
  • Manufacturer: Lite-On Inc.

You May Also Be Interested in

Citizen
Need more? Email Us
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Rohm Semiconductor
LED GREEN 1608 SMD
Lowest to $0.0709
Citizen
Lowest to $0.1640
Citizen
Lowest to $0.1640
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Lowest to $0.3754
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0459 $50.0310
2,655+ $0.0377 $100.0935
4,110+ $0.0365 $150.0150
5,650+ $0.0354 $200.0100
7,310+ $0.0342 $250.0020
9,805+ $0.0306 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess