EN
  • EN
  • DE

SN65HVD75DRBR

Part No SN65HVD75DRBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V-Supply RS-485 with IEC ESD Protection | IC TXRX RS485 3.3V ESD 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 80mV
Data Rate 20Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1252763-SN65HVD75DRBR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65HVD75DRBR CAD Model

Description

Product Overview: SN65HVD75DRBR from Texas Instruments

The SN65HVD75DRBR is a robust and versatile RS-485 Transceiver designed by Texas Instruments to facilitate reliable communication over long distances in industrial environments. This transceiver is part of the SN65HVD75 series, which is known for its high performance and durability.

Key Features

  • Bus-Pin ESD Protection: It offers an impressive Electrostatic Discharge (ESD) protection exceeding 16 kV on the bus pins, ensuring the device's resilience against the harsh electrical environments typically found in industrial applications.
  • Wide Supply Range: Operating on a wide supply range from 3.3V to 5V, the SN65HVD75DRBR provides design flexibility and is suitable for various system voltages, making it a versatile choice for different RS-485 communication standards.
  • High Data Rate: With a data transfer rate of up to 20 Mbps, it is capable of high-speed communication, which is essential for modern industrial applications that require rapid data exchange.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, which prevents damage from overheating by disabling the driver when the junction temperature exceeds the thermal shutdown threshold.
  • Low Power Consumption: The SN65HVD75DRBR is designed for efficiency, featuring a low standby current, which makes it an energy-saving solution for power-sensitive designs.

Applications

The SN65HVD75DRBR is ideal for a range of industrial applications that demand robust and reliable data transmission. These include, but are not limited to, factory automation, process control systems, HVAC systems, and building automation. Its high-speed capabilities also make it suitable for advanced motion control systems, where precise and timely communication is critical.

Package and Quality

This transceiver comes in a compact SON-8 package, which is designed to save space on printed circuit boards (PCBs) while providing excellent thermal performance. The device is also characterized for operation from -40°C to +125°C, ensuring reliable performance under extreme temperature conditions. Furthermore, it adheres to Texas Instruments' stringent quality standards, offering designers a dependable solution for their communication needs.

Overall, the SN65HVD75DRBR from Texas Instruments represents a high-quality, efficient, and durable solution for RS-485 communication in demanding industrial environments.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8775 $56.3250
65+ $1.5405 $100.1325
105+ $1.4924 $156.7020
140+ $1.4442 $202.1880
180+ $1.3961 $251.2980
240+ $1.2517 $300.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess