EN
  • EN
  • DE

SN65HVD70DGSR

Part No SN65HVD70DGSR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Full RS422, RS485 10-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Family Name 65HVD70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40516-6, SN65HVD70DGSR-ND, 296-40516-1, 296-40516-2, -296-40516-1-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846209-SN65HVD70DGSR
Ultra Librarian 3D Model Ultra Librarian SN65HVD70DGSR CAD Model

Description

The SN65HVD70DGSR is a robust, high-performance transceiver module from Texas Instruments designed for RS-485 communication networks. This integrated circuit is part of the SN65HVD7x series, which is known for its reliability and efficiency in facilitating long-distance data transmission over twisted-pair cabling.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD70DGSR offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring durability and resilience against transient voltage spikes.
  • Wide Supply Range: With a supply voltage range from 3.3V to 5V, this device is versatile and can be integrated into a variety of system voltage levels, making it suitable for diverse applications.
  • High Data Rates: Capable of achieving data rates up to 50 Mbps, it is ideal for high-speed data communication requirements in industrial and commercial environments.
  • Thermal Shutdown Protection: The thermal shutdown feature prevents the device from overheating, enhancing its reliability and operational lifespan.
  • Differential Output Exceeds 2.1 V: With a differential output that exceeds 2.1 V, the SN65HVD70DGSR can maintain strong signal integrity even across long cable runs.
  • Low Standby Current: It has a low standby current, making it energy-efficient and suitable for power-sensitive applications.

Applications

The SN65HVD70DGSR is designed to be used in a wide array of applications where reliable data transmission is critical. It is commonly found in:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Remote sensors and data acquisition systems
  • Automotive infotainment and diagnostic systems

Package and Quality

The device comes in a compact 10-pin VSSOP (DGSR) package, which is suitable for space-constrained applications. Additionally, it meets or exceeds the stringent industrial standards for performance and reliability, ensuring that it can withstand harsh operating conditions typically found in industrial environments.

With its combination of speed, power efficiency, and robust protection features, the SN65HVD70DGSR from Texas Instruments represents a reliable solution for any RS-485 communication need.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0002 $50.0050
61+ $1.6412 $100.1132
95+ $1.5899 $151.0405
130+ $1.5386 $200.0180
169+ $1.4874 $251.3706
225+ $1.3335 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess