EN
  • EN
  • DE

SN65HVD52D

Part No SN65HVD52D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH OUTPUT FULL-DUPLEX RS-485 DRIVERS AND RECEIVERS | IC DVR/RCVR RS-485 5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 1Mbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SN65HVD52
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1252752-SN65HVD52D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65HVD52D CAD Model

Description

The SN65HVD52D is a robust, 3.3-V half-duplex RS-485 transceiver module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to meet the requirements of industrial applications that demand high-speed data transmission and exceptional signal integrity over long distances.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD52D comes with an impressive Electrostatic Discharge (ESD) protection for its bus pins, exceeding the industry standard of ±12 kV Human-Body Model (HBM).
  • Signaling Rate: Capable of signaling rates up to 20 Mbps, this transceiver is suitable for high-speed data communication in demanding industrial environments.
  • Low Power Consumption: The device operates with a very low quiescent power consumption of less than 1 mA, making it an energy-efficient choice for modern electronic systems.
  • Differential Output: The SN65HVD52D features a differential output exceeding the minimum of 1.5 V, which is required for RS-485. This ensures reliable data transmission even over long cable runs.
  • Thermal Shutdown Protection: It also incorporates thermal shutdown protection, which prevents damage to the device in the event of excessive power dissipation.

Applications

With its robust design and high-speed data handling capabilities, the SN65HVD52D is ideal for a diverse range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Factory Automation

Package and Quality

The SN65HVD52D is offered in an 8-pin SOIC package, which is widely accepted in the industry and known for its ease of integration into various circuit designs. Texas Instruments ensures high-quality standards, and this product is no exception. It is designed for reliable operation in the industrial temperature range of -40°C to +85°C.

Conclusion

Overall, the SN65HVD52D from Texas Instruments stands out as a high-performance, reliable solution for any application requiring RS-485 communication capabilities. Its combination of speed, power efficiency, and robustness in a compact package makes it an excellent choice for designers and engineers looking to enhance their systems' communication reliability and integrity.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,681 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess