Product Overview: SN65HVD485EDGKR
The SN65HVD485EDGKR is a robust half-duplex RS-485 transceiver module from Texas Instruments, renowned for its exceptional signal integrity and reliability. This transceiver is designed to operate over a wide range of supply voltages, from 3.3V to 5V, making it versatile for various applications. Its industrial-grade design ensures it can withstand the rigors of harsh environments, making it suitable for industrial networks, building automation, and other applications requiring differential data transmission.
Key Features
- Bus-Pin ESD Protection: The SN65HVD485EDGKR offers an impressive Electrostatic Discharge (ESD) protection on the bus pins, exceeding the IEC 61000-4-2 (Level 4) standards.
- Extended Temperature Range: With an operational temperature range of -40°C to +85°C, this device is engineered to perform reliably in extreme conditions.
- High-Speed Operation: The device supports data rates up to 2.5 Mbps, enabling high-speed data transmission for time-sensitive applications.
- Thermal Shutdown Protection: Built-in thermal shutdown protection ensures the device's safety and longevity by preventing overheating.
- Low Power Consumption: It features a low standby current, making it an energy-efficient choice for battery-powered and energy-conscious designs.
- Robust Unit Load: The SN65HVD485EDGKR can support up to 32 unit loads on the bus, allowing for a substantial number of nodes in a network.
- Fail-Safe Receiver: The device guarantees a high logic level on the receiver output when the bus is open, shorted, or idle, providing a fail-safe feature that enhances system reliability.
Applications
This transceiver is ideal for a variety of applications that require robust data transmission and reception. It is commonly used in:
- Industrial control systems
- Building automation and HVAC systems
- Networked security cameras and access control systems
- Automotive infotainment and diagnostics systems
- Point-of-sale terminals
The SN65HVD485EDGKR, available in an 8-pin VSSOP package, is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its combination of features ensures that it can meet the needs of even the most demanding communication protocols and network architectures.