The SN65HVD3082EP from Texas Instruments is a state-of-the-art integrated circuit product designed to deliver high-performance, low-power operation for a variety of applications.
- Family: Family of transceivers designed for RS-485 and RS-422 communication.
- Supply Voltage Range: Wide supply voltage range from 3V to 5.5V.
- Output: Differential output.
- Feature: Low quiescent current.
- Data Rates: Designed to operate @ data rates up to 1 Mbps.
- Protection: Thermal shutdown protection mechanism.
- Protection: Robust electrostatic discharge (ESD) protection.
- ESD Events: Withstand ESD events up to 8 kV.
- Package: Compact, 8-pin PowerPAD package.
- Compliance: RoHS-compliant and lead-free device.
- Immunity: Excellent noise immunity.