The SN65HVD255D is a robust differential transceiver component from Texas Instruments, designed to operate in particularly challenging environments. This device is a key component for facilitating communication in industrial and automotive systems, where reliable data transmission is essential. It is specifically designed to meet the ISO 11898 standard, which outlines the specifications for high-speed CAN (Controller Area Network) communication.
Key Features
- Compatibility: The SN65HVD255D is compatible with the requirements of the ISO 11898 standard, ensuring it can be used in systems that require high-speed CAN communication.
- Bus-Pin Protection: It includes protection against transients in the automotive environment, providing a level of reliability necessary for vehicle applications and industrial control systems.
- Wide Temperature Range: The device is operational across a wide temperature range from -40°C to 125°C, making it suitable for extreme conditions.
- Low Power Consumption: With a typical power consumption of 370 μA, it ensures efficient use of energy, which is critical for battery-operated systems.
- Differential Output: The transceiver's differential output exceeds the ISO 11898 standard by 2 V, providing a robust signal for reliable communication.
Applications
The SN65HVD255D is ideal for a range of applications, including:
- Automotive networks
- Industrial automation and control systems
- Building automation
- Medical equipment
- Embedded systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
4.5 V to 5.5 V |
| Signaling Rate |
up to 1 Mbps |
| Standby Current |
1 μA (max) |
| Operating Temperature Range |
-40°C to 125°C |
For engineers and designers looking for a reliable CAN transceiver, the SN65HVD255D from Texas Instruments is a compelling choice. It combines robust protection features, low power consumption, and a wide operating temperature range, ensuring reliable operation in a variety of demanding applications.