Product Overview: SN65HVD233DRG4
The SN65HVD233DRG4 is a CAN (Controller Area Network) transceiver module manufactured by Texas Instruments, designed to facilitate communication in automotive and industrial applications. This device conforms to the ISO 11898-2 High-Speed CAN physical layer standard, ensuring compatibility with other compliant devices in the network.
Key Features
- High-Speed CAN Interface: Supports data rates up to 1 Mbps, making it suitable for high-speed data transmission requirements in modern control systems.
- Low Power Mode: Features a low-power standby mode which significantly reduces power consumption when the network is inactive, thereby conserving energy in battery-powered systems.
- Protection Mechanisms: Equipped with robust fault protection features, including thermal shutdown and open-circuit fail-safe design, which enhance the reliability and longevity of the network.
- Bus-Pin ESD Protection: Offers high Electrostatic Discharge (ESD) protection for bus pins, ensuring stability and reducing the risk of damage from external electrical surges.
Applications
The SN65HVD233DRG4 is versatile and can be used in a variety of applications, including:
- Automotive networks such as powertrain, body control modules, and infotainment systems.
- Industrial automation systems where robust and reliable communication is crucial.
- Embedded systems that require a dependable CAN interface for inter-device communication.
Technical Specifications
- Supply Voltage Range: 3.0 V to 3.6 V, compatible with 3.3 V systems.
- Operating Temperature Range: -40°C to +125°C, suitable for harsh environments.
- Package: The device comes in a SOIC (Small Outline Integrated Circuit) package, enabling easy integration into various circuit designs.
- Standards Compliance: Meets or exceeds the stringent requirements of the ISO 11898-2 standard.
With its blend of performance, power efficiency, and robustness, the SN65HVD233DRG4 from Texas Instruments stands out as a reliable choice for designers looking to implement a CAN interface in their system designs.