EN
  • EN
  • DE

CQ2066

Part No CQ2066
Manufacturer AKM Semiconductor Inc.
Catalog Current Transducers
Description SENSOR CURRENT HALL 50A AC/DC / High-Speed Small-Sized Current Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer AKM Semiconductor Inc.
Series CQ
Packaging Bulk
Part Status Obsolete(EOL)
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 50A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 12.5mV/A
Frequency 400kHz
Linearity ±1%
Accuracy ±1%
Operating Supply Voltage 4.5 V ~ 5.5 V
Response Time 1μs
Maximum Supply Current 9mA
Operating Temperature Range -40°C ~ 90°C
Polarization Bidirectional
Mounting Style Through Hole
Package Module
Win Source Part Number 771746-CQ2066
Popularity Medium
Supply and Demand Status Balance
Family Name CQ-2066
Introduction Date April 21, 2015
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CQ2066 CAD Model

Description

The CQ2066 is a hall effect open loop sensor module manufactured by AKM Semiconductor Inc.. It has a response time of 1μs and a frequency of 400kHz.

  • Operating Temperature Range: -40°C ~ 90°C
  • Output: Ratiometric, voltage
  • Polarization: Bidirectional
  • Sensitivity: 12.5mV/A
  • AC/DC: Yes
  • Current Sensing: 50A
  • Linearity: ±1%
  • Accuracy: ±1%
  • Obsolete: Yes
  • Series: CQ
  • Introduction Date: April 21, 2015
  • Estimated EOL Date: Obsolete/end of life
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
SENSOR CURRENT HALL 22.5A 8SOIC / Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.3155
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40MT 8TSSOP / Current Sensor 40mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
LEM
Current Transducer LAX SERIES
Lowest to $27.2153
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382
LEM
Current Transducers HAS 50 to 600-S
Lowest to $13.8110
LEM
Current Sensors RoHS
Lowest to $13.9702
Riedon
Current Sensors RoHS
Lowest to $297.4799

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess