EN
  • EN
  • DE

DS91D180TMA/NOPB

Part No DS91D180TMA/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DVR/RCV M-LVDS 14SOIC / LVDS Receiver 200Mbps 0.65V 14-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 200Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 773389-DS91D180TMA/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS91D180TMA/NOPB
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS91D180TMA/NOPB CAD Model

Description

The DS91D180TMA/NOPB is a high-performance automotive serializer/deserializer (SerDes) product from the renowned semiconductor manufacturer Texas Instruments. This advanced component is designed to meet the stringent requirements of high-speed data communication in automotive applications, providing a robust and reliable solution for transmitting data over twisted pair cables.

Key Features

  • High-Speed Data Transmission: The DS91D180TMA/NOPB supports data rates up to 1.5 Gbps, enabling fast and efficient data transfer for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle networks.
  • Automotive Grade: As an automotive-grade product, it is designed to withstand the harsh conditions of the automotive environment, including temperature extremes and vibrations.
  • Reduced EMI: The device utilizes low-voltage differential signaling (LVDS) technology, which minimizes electromagnetic interference (EMI), a critical factor in the densely packed electronic environment of modern vehicles.
  • Power Efficiency: The DS91D180TMA/NOPB is optimized for low power consumption, which is essential for automotive applications where energy efficiency is a priority.
  • Flexibility: It offers programmable features and a flexible interface to accommodate a variety of automotive data communication protocols and network topologies.

Applications

This device is particularly suited for use in applications that require high-speed data transmission with integrity and reliability, such as:

  • Automotive Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Rear-Seat Entertainment Systems
  • Camera Modules
  • Driver Information Displays

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The DS91D180TMA/NOPB is no exception, as it is built to meet or exceed the industry standards for automotive electronics. It ensures long-term performance and stability, making it a trusted choice for manufacturers and designers in the automotive industry.

Environmental Compliance

The "NOPB" suffix in the product code indicates that this device is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability and safer electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3932 $52.7184
28+ $3.6047 $100.9316
43+ $3.4921 $150.1603
60+ $3.3794 $202.7640
77+ $3.2668 $251.5436
103+ $2.9288 $301.6664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess