EN
  • EN
  • DE

SN65HVD231DRG4

Part No SN65HVD231DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CAN TRANSCEIVER 3.3V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 065039-SN65HVD231DRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65HVD231DRG4 CAD Model

Description

The SN65HVD231DRG4 is a state-of-the-art product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Operating Temperature: Withstanding a wide range of temperatures
  • Power Consumption: Low
  • Operation Mode: Power-saving mode
  • Data Prevention: Dominant mode timeout
  • Durability: Protective features against overvoltage and short-circuiting
  • Data Rates: Up to 1 Mbps
  • System Compatibility: Compatible with both 3.3V and 5V systems
  • Compliance: Complies with the ISO 11898-2 physical layer standard
  • Integration: Easy to integrate into existing systems
  • Package: 8-pin SOIC

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8018 $52.1170
135+ $0.7511 $101.3985
210+ $0.7257 $152.3970
300+ $0.6750 $202.5000
385+ $0.6496 $250.0960
485+ $0.6242 $302.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,990 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess