EN
  • EN
  • DE

SN65HVD1470DGS

Part No SN65HVD1470DGS
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 10VSSOP / 1/1 Transceiver Full RS422, RS485 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70 mV
Data Rate 400kbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number 65HVD1470
Other Names TEXTISSN65HVD1470DGS,2156-SN65HVD1470DGS
Standard Package 80
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261283-SN65HVD1470DGS
Ultra Librarian 3D Model Ultra Librarian SN65HVD1470DGS CAD Model

Description

The SN65HVD1470DGS is a robust differential transceiver from Texas Instruments, designed for bidirectional data communication on multipoint bus transmission lines. It is a part of the SN65HVD14xx series that is widely used in industrial applications where long-distance data transmission is required. This transceiver is built to operate with the RS-485 and RS-422 communication standards, which are known for their reliability and noise immunity, especially in harsh industrial environments.

The device is characterized for operation from -40°C to 125°C, which makes it suitable for use in a wide range of temperature environments. The SN65HVD1470DGS comes in a compact 8-pin SOIC (DGS) package, ensuring a small footprint on the PCB while providing robust protection features and high performance.

Key Features:

  • Bus-Pin ESD Protection: The SN65HVD1470DGS features an impressive 16-kV Human-Body Model (HBM) protection on the bus pins, which provides enhanced robustness against electrostatic discharge events.
  • Differential Output: It can deliver differential output signals with a 3.3-V supply, which is essential for maintaining signal integrity over long cable runs.
  • Wide Common-Mode Range: The device offers a common-mode range of -7V to 12V, which allows for better noise immunity and reliable data transmission in electrically noisy environments.
  • Thermal Shutdown Protection: The integrated thermal shutdown protection ensures that the device automatically disables the driver outputs when the junction temperature exceeds a safe limit, preventing thermal damage.
  • Low Power Consumption: With a low quiescent current, the SN65HVD1470DGS is optimized for power-sensitive applications.

Applications:

The SN65HVD1470DGS is ideal for a variety of applications, including but not limited to industrial control systems, building automation, factory automation, and network equipment. Its ability to operate effectively over long cable lengths and in noisy environments makes it a preferred choice for professionals looking for reliable data transmission solutions.

In conclusion, the SN65HVD1470DGS transceiver from Texas Instruments is a high-performance solution designed for RS-485 and RS-422 communication in industrial settings. Its protective features and robust design ensure reliable operation and longevity in challenging conditions.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8923 $56.7690
65+ $1.5527 $100.9255
100+ $1.5042 $150.4200
140+ $1.4557 $203.7980
180+ $1.4071 $253.2780
240+ $1.2616 $302.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,344 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess