The SN65HVD1470D is a robust differential transceiver from Texas Instruments, designed to operate in harsh industrial environments. This device is part of the SN65HVD14xx series, renowned for its reliability and performance in applications requiring a differential communication protocol. The SN65HVD1470D specifically caters to the RS-485 and RS-422 standards, making it an ideal choice for networked communication in systems requiring high-speed data transmission.
Key Features
- Bus-Pin ESD Protection: The SN65HVD1470D comes with an impressive Electrostatic Discharge (ESD) protection for the bus pins, exceeding the industry standard of IEC 61000-4-2 (Level 4).
- Extended Common-Mode Range: This transceiver operates reliably over a wide common-mode voltage range, which is a critical feature for industrial environments where ground potentials may vary significantly.
- High Data Rates: With support for data rates up to 50 Mbps, the SN65HVD1470D is suitable for high-speed data communication, which is essential for modern industrial networks.
- Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the device is protected from damage due to excessive temperature, enhancing the product's durability and longevity.
- Low Power Consumption: It is designed for efficiency, with a low quiescent power consumption that makes it suitable for power-sensitive applications.
Applications
The SN65HVD1470D is versatile and can be used in a variety of applications, including but not limited to:
- Industrial control systems
- Building automation
- Networked security cameras
- Factory automation
- Remote meter reading
Technical Specifications
- Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to 125°C
- Package Type: SOIC (D)
- Number of Pins: 8
With its combination of speed, robustness, and reliability, the SN65HVD1470D from Texas Instruments stands out as a top choice for designers and engineers looking to implement RS-485 or RS-422 communication in their systems. Its protective features and efficient power management ensure that it can perform optimally even in the most demanding of settings.