EN
  • EN
  • DE

SN65HVD1050DRG4

Part No SN65HVD1050DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC EMC CAN TRANSCEIVER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 125mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1098774-SN65HVD1050DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65HVD1050DRG4 CAD Model

Description

Product Overview: SN65HVD1050DRG4 from Texas Instruments

The SN65HVD1050DRG4 by Texas Instruments is a robust, low-power transceiver designed for Controller Area Network (CAN) communication protocols. This device is part of TI's SN65HVD1050 series, which is tailored to meet the stringent requirements of automotive and industrial communication networks that demand high-speed data transfer and reliable performance under harsh conditions.

With its impressive features, the SN65HVD1050DRG4 stands out as an ideal solution for applications that require efficient CAN communication, such as automotive control systems, industrial automation, and various embedded systems. The transceiver supports the ISO 11898 standard physical layer requirements, ensuring compatibility with a wide range of CAN controllers and devices.

Key Features:

  • High-Speed CAN Interface: Capable of transmitting and receiving at speeds of up to 1 Mbps, the SN65HVD1050DRG4 is well-suited for high-speed data communication.
  • Low Power Consumption: The device operates with a 5V supply voltage and features a low current standby mode, making it energy-efficient and suitable for power-sensitive applications.
  • Robust Protection: It includes protection against voltage transients, electrostatic discharge (ESD), and fault conditions, ensuring reliable operation even in electrically noisy environments.
  • Differential Signaling: The transceiver uses differential signaling to provide high noise immunity and to ensure data integrity over long cable runs.
  • Thermal Shutdown: The built-in thermal shutdown protection prevents damage from overheating, enhancing the longevity and safety of the device.

Applications:

  • Automotive Networks
  • Industrial Control Systems
  • Building Automation
  • Embedded Systems

The SN65HVD1050DRG4 is packaged in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it compact and easy to integrate into a variety of circuit designs. Texas Instruments' commitment to quality ensures that this transceiver delivers consistent performance, making it a reliable choice for designers and engineers looking to implement CAN communication in their projects.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to access comprehensive documentation and support for the SN65HVD1050DRG4 transceiver.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8018 $52.1170
135+ $0.7511 $101.3985
210+ $0.7257 $152.3970
300+ $0.6750 $202.5000
385+ $0.6496 $250.0960
485+ $0.6242 $302.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,080 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess