The SN65HVD1050D from Texas Instruments is a robust, high-speed CAN (Controller Area Network) transceiver designed to operate in harsh automotive and industrial environments. This transceiver facilitates communication on a CAN network by translating data between the CAN protocol and the physical layer, ensuring reliable data transmission even in the presence of high electromagnetic interference (EMI).
Key Features
- High Electromagnetic Immunity: The device is designed to withstand the electrical disturbances common in automotive and industrial settings.
- Wide Common-Mode Range: The SN65HVD1050D supports a common-mode voltage range from -12V to +12V, making it highly tolerant to ground potential shifts.
- Low Power Consumption: It features a low-current standby mode, which significantly reduces power consumption when the network is idle.
- Thermal Shutdown Protection: The transceiver is equipped with thermal shutdown protection that prevents damage from overheating.
- Bus-Pin ESD Protection: It includes electrostatic discharge (ESD) protection for the bus pins, enhancing its robustness against transient voltage spikes.
Applications
The SN65HVD1050D is ideal for a wide range of applications that require high-speed data communication with strong error detection and signaling rates up to 1 Mbps. Its use cases include but are not limited to:
- Automotive networks
- Industrial automation systems
- Building automation
- Medical equipment
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
3.3V to 5V |
| Bus Fault Voltage |
-36V to 36V |
| Operating Temperature Range |
-40°C to 125°C |
| Package Type |
SOIC (8) |
With its robust design and advanced features, the SN65HVD1050D is a reliable choice for systems that require fault-tolerant communication and are exposed to severe electrical noise and temperature extremes.