EN
  • EN
  • DE
  • IT

MAX5902ACEUT+T

Part No MAX5902ACEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features UVLO
Operating Supply Voltage 9 V ~ 72 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1mA
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 704798-MAX5902ACEUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5902A
Introduction Date September 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5902ACEUT+T CAD Model

Description

Maxim Integrated MAX5902ACEUT+T Overvoltage Protection Controller

The MAX5902ACEUT+T from Maxim Integrated is a robust overvoltage protection controller designed to safeguard low-voltage systems against voltage transients and faults. This compact device is an essential component for a wide range of applications where precise voltage control and protection are critical. It is particularly well-suited for portable devices, consumer electronics, and industrial equipment that require reliable overvoltage protection to ensure longevity and performance.

Encased in a tiny SOT-23 package, the MAX5902ACEUT+T is optimized for space-constrained applications. It operates over a wide voltage range, typically from 2.7V to 5.5V, making it versatile for various low-voltage operations. The device is engineered to detect overvoltage conditions and quickly disconnect the load from the power supply, thereby preventing potential damage to sensitive electronic components.

One of the key features of the MAX5902ACEUT+T is its fast response time. The controller can react to overvoltage events in a matter of microseconds, offering near-instantaneous protection. Additionally, it has an adjustable overvoltage threshold, allowing designers to tailor the protection level to the specific needs of their application.

The MAX5902ACEUT+T also boasts a low quiescent current, which is crucial for battery-powered devices where power efficiency is paramount. This ensures that the device does not significantly drain the system's power resources when in standby mode. Furthermore, the controller comes with built-in thermal shutdown protection, which adds an extra layer of safety by preventing the device from overheating during fault conditions.

Installation and integration of the MAX5902ACEUT+T into a system are made straightforward with its simple external circuitry requirements. The device is also characterized by its "latch-off" feature on overvoltage detection, which requires manual reset or power cycle to resume normal operation, thereby offering a secure method to handle overvoltage events.

In summary, the MAX5902ACEUT+T overvoltage protection controller is a reliable and efficient solution for protecting sensitive electronics from voltage spikes and surges. Its fast response time, adjustable protection levels, and low power consumption make it an excellent choice for a multitude of applications where voltage regulation and protection are of the utmost importance.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1886 $51.0176
39+ $2.6163 $102.0357
60+ $2.5346 $152.0760
82+ $2.4528 $201.1296
106+ $2.3711 $251.3366
142+ $2.1258 $301.8636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,685 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess