EN
  • EN
  • DE

SN65HVD1040HD

Part No SN65HVD1040HD
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 125 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -55°C ~ 175°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65HVD1040
Other Names TEXTISSN65HVD1040HD,2156-SN65HVD1040HD
Standard Package 75
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261315-SN65HVD1040HD
Ultra Librarian 3D Model Ultra Librarian SN65HVD1040HD CAD Model

Description

The SN65HVD1040HD from Texas Instruments is a high-performance Controller Area Network (CAN) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is designed to operate in especially harsh environments, providing differential transmit and receive capability to (CAN) controllers with the ability to both send and receive at speeds of up to 1 Mbps.

Key Features:

  • High-Speed CAN Interface: Capable of transmission speeds up to 1 Mbps, making it suitable for high-speed CAN applications.
  • Robust Protection: Features protection against damage due to high-voltage transients on the network, such as those generated by load dump in automotive environments.
  • Wide Operating Range: With an operating temperature range of -40°C to 125°C, it is suitable for use in extreme conditions, ensuring reliable performance in a variety of settings.
  • Low Power Consumption: Designed for low current consumption in the standby mode, which is essential for power-sensitive applications.
  • ESD Protection: Equipped with Electrostatic Discharge (ESD) protection terminals to prevent damage from static electricity.
  • Bus-Pin Fault Protection: Can withstand bus fault events up to ±36V, providing robustness against miswiring and other electrical faults.

Applications:

The SN65HVD1040HD is ideal for a wide range of applications, particularly in the automotive and industrial sectors where reliable data communication is critical. It is commonly used in:

  • Automotive networks
  • Industrial automation and control systems
  • Building automation
  • Medical equipment

With its advanced features and protections, the SN65HVD1040HD ensures secure and reliable communication in systems requiring high-speed data transfer and robustness against environmental challenges.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess