EN
  • EN
  • DE

JM38510/34102BEA

Part No JM38510/34102BEA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54F109 DUAL J-K POSITIVE-EDGE-TR / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 27 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 609001-JM38510/34102BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/34102BEA CAD Model

Description

The JM38510/34102BEA is a high-precision operational amplifier produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular model is part of the JM38510 series, which is known for its reliability and performance in demanding applications. The 34102BEA variant is designed to meet the stringent requirements of military and aerospace industries, offering robust performance even in extreme conditions.

Key Features

  • High Precision: The JM38510/34102BEA operational amplifier delivers precise signal amplification, making it ideal for sensitive instrumentation and control systems.
  • Durable Construction: Built to withstand harsh environments, this component is suitable for use in high-reliability applications where temperature, vibration, and shock may be concerns.
  • Wide Operating Range: It operates effectively over a broad range of voltages, ensuring versatility in various circuit designs.
  • Low Offset Voltage: This operational amplifier features a low offset voltage, which reduces error and improves overall system accuracy.

Applications

The JM38510/34102BEA is engineered for use in a variety of mission-critical applications, including:

  • Avionics and aerospace systems
  • Military equipment
  • Precision instrumentation
  • High-reliability industrial equipment

Technical Specifications

Parameter Value
Package/Case Ceramic DIP
Mounting Type Through Hole
Number of Channels 1
Operating Temperature -55°C to +125°C

Quality and Standards

The JM38510/34102BEA adheres to the highest quality standards and is part of Texas Instruments' commitment to providing components that meet the rigorous MIL-STD requirements. Customers can trust this operational amplifier to deliver consistent performance and reliability in their high-stakes applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2799 $57.1196
9+ $11.7169 $105.4521
14+ $11.3507 $158.9098
19+ $10.9846 $208.7074
24+ $10.6184 $254.8416
32+ $9.5200 $304.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess