The SN65HVD09DGG is a robust differential transceiver module from Texas Instruments, designed to facilitate high-speed bidirectional data communication on balanced transmission lines. This device is part of TI's SN65HVD series, which is known for its reliability and performance in industrial applications.
Key Features
- Bus-Pin ESD Protection: The SN65HVD09DGG offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring durability and longevity even in harsh industrial environments.
- Extended Common-Mode Range: This transceiver operates effectively over a wide common-mode voltage range, which makes it suitable for multi-point applications in noisy environments.
- High Data Rates: With support for data rates up to 10 Mbps, the SN65HVD09DGG is ideal for high-speed data transmission requirements.
- Thermal Shutdown Protection: The integrated thermal shutdown feature prevents the device from overheating, enhancing its operational safety.
- Low Power Consumption: Designed with power efficiency in mind, this transceiver has a low standby current, making it suitable for energy-sensitive applications.
Applications
The SN65HVD09DGG is versatile and can be used across various fields, including but not limited to:
- Industrial control systems
- Factory automation
- Building automation
- Networked sensors and actuators
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
3.3V to 5V |
| Signaling Rate |
Up to 10 Mbps |
| Operating Temperature Range |
-40°C to 85°C |
| Package Type |
SOIC (DGG) |
| Number of Pins |
14 |
For engineers and designers looking for a reliable and high-performance differential transceiver, the SN65HVD09DGG from Texas Instruments is an excellent choice. Its robust design and advanced features ensure seamless operation in a variety of communication applications.