EN
  • EN
  • DE

SN65EPT21DGK

Part No SN65EPT21DGK
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 3.3-V Differential PECL/LVDS to TTL Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65EPT
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVDS, PECL
Output Signal TTL
Output Type Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1252653-SN65EPT21DGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65EPT21
Introduction Date August 01, 2009
ECCN 5A991.b.1
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65EPT21DGK CAD Model

Description

Product Overview: SN65EPT21DGK by Texas Instruments

The SN65EPT21DGK is a state-of-the-art differential line driver designed by Texas Instruments, renowned for its high-speed signal transmission capabilities and robust performance. This product is specifically engineered to address the needs of high-speed data communication in complex digital systems, making it an ideal component for a wide range of applications, including networking equipment, telecommunications, and industrial control systems.

Key Features

  • High-Speed Performance: The SN65EPT21DGK is capable of operating at exceptional speeds, ensuring rapid data transmission for efficient system performance.
  • Differential Output: It features differential line driving, which significantly reduces electromagnetic interference (EMI) and crosstalk, thus improving signal integrity over long cable runs.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it suitable for energy-sensitive applications.
  • Wide Operating Range: The device supports a broad range of operating temperatures, ensuring reliable performance in various environmental conditions.
  • Compatibility: The SN65EPT21DGK is compatible with industry standards, allowing for seamless integration into existing systems without the need for extensive redesigns.

Product Specifications

  • Package: The component is housed in an 8-pin VSSOP (DGK) package, offering a compact footprint for space-constrained applications.
  • Supply Voltage: It operates over a supply voltage range that accommodates various system requirements, ensuring versatility across different platforms.
  • Output: The line driver provides low-voltage differential signaling (LVDS) outputs, known for their low noise and high-speed data transmission capabilities.

With its combination of high-speed data transfer, low power consumption, and robust performance, the SN65EPT21DGK from Texas Instruments is a reliable and efficient solution for modern digital communication needs. Whether it's for advanced networking infrastructure or critical industrial applications, this differential line driver stands out as a component that can meet the demands of high-performance systems.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments official website or consult with their customer service and technical support teams.

You May Also Be Interested in

ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8022 $54.6154
16+ $6.4018 $102.4288
25+ $6.2018 $155.0450
34+ $6.0017 $204.0578
44+ $5.8017 $255.2748
58+ $5.2015 $301.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess