EN
  • EN
  • DE

SN65EL11DGKR

Part No SN65EL11DGKR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input ECL, PECL
Output ECL, PECL
Frequency - Max 3.5 GHz
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SN65E
Other Names 2156-SN65EL11DGKR-TITR,TEXTISSN65EL11DGKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1269751-SN65EL11DGKR
Ultra Librarian 3D Model Ultra Librarian SN65EL11DGKR CAD Model

Description

Product Overview: SN65EL11DGKR by Texas Instruments

The SN65EL11DGKR is a high-performance differential line driver designed by the renowned semiconductor manufacturer Texas Instruments. This device is part of the SN65EL series, known for its precision and reliability in transmitting high-speed signals over differential lines. The SN65EL11DGKR is particularly suitable for digital data transmission where signal integrity and noise immunity are critical.

Constructed with low-voltage differential signaling (LVDS) technology, the SN65EL11DGKR is capable of operating at high speeds while minimizing power consumption and electromagnetic interference (EMI). This makes it an ideal choice for a wide range of applications, including networking equipment, telecom infrastructure, and high-speed data acquisition systems.

The device comes in an 8-pin VSSOP (Very Small Shrink Outline Package) form factor, designated by the 'DGKR' suffix in its part number, which ensures a compact footprint on printed circuit boards (PCBs). This is particularly beneficial for designs where space is at a premium.

Key Features:

  • High-Speed Operation: Supports data rates up to 3.2 Gbps, providing rapid data transmission for demanding applications.
  • Low Power Consumption: Operates with a minimal power draw, enhancing overall system efficiency.
  • Reduced EMI: LVDS technology helps to limit EMI, a critical feature for maintaining signal integrity in noise-sensitive environments.
  • Wide Operating Range: Functional across a broad temperature range, ensuring reliability in various operating conditions.
  • Robust ESD Protection: Equipped with electrostatic discharge (ESD) protection circuitry, safeguarding the device from potential damage due to static discharge.

The SN65EL11DGKR is also characterized by its ease of use, with a straightforward interface that allows for seamless integration into a variety of digital systems. Its differential outputs are compatible with the requirements of the ANSI TIA/EIA-644-A standard, ensuring interoperability with other LVDS devices and systems.

For designers and engineers looking for a high-speed differential line driver that combines performance with reliability, the SN65EL11DGKR from Texas Instruments is an exceptional choice. Its advanced features and compact design make it a versatile component for next-generation high-speed digital communication systems.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess