EN
  • EN
  • DE

XC3090A-6PC84C

Part No XC3090A-6PC84C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412599-XC3090A-6PC84C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC3090A-6PC84C CAD Model

Description

The XC3090A-6PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 family. This series of FPGAs is known for its versatility and suitability for a wide range of digital logic applications. The XC3090A offers a configurable logic block (CLB) architecture, providing designers with a flexible platform for implementing custom digital circuits.

Applications

  • Prototyping digital circuits: The XC3090A-6PC84C is extensively used for prototyping digital circuit designs before committing to ASIC implementation.
  • Custom logic functions: Implementing custom logic functions for specialized applications, such as digital signal processing or custom interfaces.
  • Educational purposes: Used in universities and training programs to teach digital logic design and FPGA programming.
  • Glue logic: Providing glue logic functions to interface between different digital components in a system.

Features

  • Configurable Logic Blocks (CLBs): The core building blocks, providing logic functions and storage elements.
  • Programmable Interconnect: A flexible routing network that allows designers to connect CLBs to create complex circuits.
  • Input/Output Blocks (IOBs): Provide an interface between the FPGA and external devices.
  • On-chip RAM: Includes on-chip RAM for data storage and manipulation.
  • 84-Pin PLCC Package: The device comes in an 84-pin PLCC package, facilitating easy integration into various systems.
  • -6 Speed Grade: Indicates a specific performance level within the XC3090A family.

Benefits

  • Flexibility: FPGAs offer a high degree of flexibility, allowing designers to modify their circuits easily.
  • Time-to-Market: Reduced time-to-market compared to traditional ASIC design.
  • Cost-Effective: Suitable for low to medium volume production runs.
  • Reconfigurability: Allows for in-system reconfiguration and updates.
  • Customization: Enables the creation of highly customized digital circuits tailored to specific application requirements.

Additional Details

The XC3090A-6PC84C utilizes static RAM (SRAM) technology for configuration, which means the configuration data must be loaded into the device each time it powers up. It supports various configuration modes, including serial and parallel loading. The device is typically programmed using Xilinx's development tools, which provide a comprehensive environment for design entry, simulation, and implementation. The XC3000 series is a mature FPGA family, known for its reliability and wide range of applications in legacy systems. It is crucial to refer to the Xilinx documentation for specific details regarding timing, power consumption, and configuration procedures.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.0054 $95.0054
2+ $92.0364 $184.0728
3+ $89.0675 $267.2025
4+ $86.0987 $344.3948
5+ $77.1919 $385.9595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess