EN
  • EN
  • DE

MAX14588ETE+T

Part No MAX14588ETE+T
Manufacturer Maxim Integrated
Catalog Circuit Protection Accessories
Description MAX14588 Series 36 V 1A Adjustable Overcurrent and Overvoltage Protector-TQFN-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Maximum Operating Temperature 125 °C
Max Power Dissipation 1.67 W
Min Operating Temperature -40 °C
Number of Circuits 1
Number of Pins 16
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Working Voltage 36 V
Win Source Part Number 1074891-MAX14588ETE+T
Categories Circuit Protection Accessories
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14588ETE+T CAD Model

Description

Maxim Integrated MAX14588ETE+T Overvoltage Protection Controller

The MAX14588ETE+T from Maxim Integrated is a robust overvoltage protection controller designed to safeguard low-voltage systems against harmful voltage spikes and surges. This component is ideal for applications that require precise voltage control and protection, such as portable electronics, data communication devices, and power supply units.

The device features an input voltage range of 4.5V to 36V, making it versatile for various operating environments. It can withstand transient overvoltages up to 80V, ensuring that the connected downstream components remain safe even under extreme conditions. The MAX14588ETE+T is particularly well-suited for systems that may be exposed to unstable power sources or are sensitive to voltage fluctuations.

One of the key attributes of the MAX14588ETE+T is its ability to automatically disconnect the output from the input when the input voltage exceeds the overvoltage lockout (OVLO) threshold. This fast-acting protection mechanism is critical for preventing potential damage to sensitive circuitry. The device also features an overcurrent protection (OCP) function, which limits the output current to a safe level during overcurrent conditions, further enhancing system reliability.

The MAX14588ETE+T comes in a compact 16-pin TQFN package with exposed pad (EP), which is not only space-efficient but also provides excellent thermal performance for better device reliability. This package is suitable for high-density PCB layouts where space is at a premium.

For designers and engineers, the MAX14588ETE+T offers an adjustable blanking time feature that allows for fine-tuning the response to transient events, thus providing a customizable protection scheme tailored to specific application needs. The device also provides a fault indicator output (FLT) that signals when an overvoltage or overcurrent event has occurred, enabling easy system diagnostics and monitoring.

In summary, the MAX14588ETE+T from Maxim Integrated is a high-performance protection controller that offers a robust defense against overvoltage and overcurrent conditions, ensuring the safety and longevity of electronic systems. Its flexibility, combined with its compact form factor, makes it an excellent choice for a wide range of applications where reliability is paramount.

You May Also Be Interested in

Littelfuse Inc.
FUSE LOCKWASHER ACS
Lowest to $0.1324
Littelfuse Inc.
MODULE 4 STUD ASSEMBLY M6 THREAD
Need more? Email Us
Schneider Electric
INTERCONNECT BLOCK BETWEEN MANUA
Need more? Email Us
Littelfuse Inc.
CAP FOR 5X20MM FUSE SLOTTED
Lowest to $4.8524
Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $7.3158
Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us
Siemens
TRML KIT FOR MCS SW STND LUG 6AW
Need more? Email Us
Littelfuse Inc.
DIODE MINI 1.5A 400V
Need more? Email Us
Eaton Bussmann
MAIN ENCLOSURE ASSEMBLY
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess