EN
  • EN
  • DE

NTTFS3A08PZTWG

Part No NTTFS3A08PZTWG
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET P-CH 20V 14A U8FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 9A
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Maximum) at Id, Vgs 6.7mOhm at 12A, 4.5V
Vgs(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 56nC at 4.5V
Maximum Vgs ±8V
Input Capacitance (Ciss) (Maximum) at Vds 5000pF at 10V
Power Dissipation (Maximum) 840mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-WDFN (3.3x3.3)
Manufacturer Package 8-PowerWDFN
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805844-NTTFS3A08PZTWG
Ultra Librarian 3D Model Ultra Librarian NTTFS3A08PZTWG CAD Model

Description

ON Semiconductor NTTFS3A08PZTWG Overview

The NTTFS3A08PZTWG is a high-performance, Power MOSFET produced by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management within a compact package. Ideal for a variety of applications, including computing, automotive, power supply, and consumer electronics, the NTTFS3A08PZTWG is a versatile component that enhances performance while maintaining energy efficiency.

Key Features

  • Low RDS(on): The device boasts an exceptionally low on-resistance, resulting in reduced conduction losses and improved power efficiency.
  • High Continuous Drain Current (ID): It supports a high continuous drain current, facilitating the flow of a significant amount of current for the device's size, making it suitable for high-power applications.
  • Power-SO8FL Package: Encased in a compact Power-SO8FL package, the NTTFS3A08PZTWG is optimized for minimal space usage without compromising its performance, ideal for space-constrained applications.
  • Low Gate Charge (QG): The low gate charge ensures fast switching performance, which is critical for applications requiring high-frequency operation.
  • High Performance at High Temperatures: Engineered to perform reliably in high-temperature environments, this MOSFET can handle the thermal demands of a wide range of applications.

Applications

  • DC/DC Converters
  • Motor Drives
  • Power Management Solutions
  • Battery Powered Systems
  • Load Switches
  • Point of Load (POL) Modules

The NTTFS3A08PZTWG from ON Semiconductor is a testament to the company's commitment to providing advanced technology that pushes the boundaries of power management. With its robust design and superior electrical characteristics, this Power MOSFET is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7541 $60.3280
190+ $0.6188 $117.5720
290+ $0.5994 $173.8260
400+ $0.5802 $232.0800
515+ $0.5608 $288.8120
690+ $0.5028 $346.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,081 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess