EN
  • EN
  • DE

SN65C3222EDB

Part No SN65C3222EDB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 65C3222
Other Names 2156-SN65C3222EDB,TEXTISSN65C3222EDB,SN65C3222EDBG4,SN65C3222EDBG4
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261305-SN65C3222EDB
Ultra Librarian 3D Model Ultra Librarian SN65C3222EDB CAD Model

Description

The SN65C3222EDB is a robust, feature-rich integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This product is part of the SN65C3222 series, which are RS-232 transceivers with dual drivers and receivers. The SN65C3222EDB is designed to meet the requirements of EIA/TIA-232-F and provides the electrical interface between an asynchronous communication controller and the serial-port connector.

Key Features:

  • Interface Type: The device supports RS-232 interface standards, ensuring compatibility with a wide range of serial communication protocols.
  • Supply Voltage Range: Operates from a single 3.0V to 5.5V power supply, which makes it suitable for various applications including battery-powered systems.
  • High Data Rate: Capable of supporting data rates up to 250 kbps, the SN65C3222EDB can handle high-speed data communication with ease.
  • Low Power Consumption: It features a low-power shutdown mode, significantly reducing power usage when the device is inactive.
  • Electrostatic Discharge (ESD) Protection: The device includes built-in ESD protection circuits, making it resistant to electrostatic discharges up to ±15 kV.
  • Robust Driver Output: The driver output is capable of withstanding short-circuit conditions to ground or to the power supplies, ensuring reliability and durability in challenging conditions.

Applications:

The SN65C3222EDB is versatile and can be employed in a variety of applications, including:

  • Point-of-sale terminals
  • Computers and peripherals
  • Networking equipment
  • Industrial control systems
  • Telecommunications infrastructure

Package and Quality:

Encased in a SSOP (Shrink Small Outline Package) with 20 pins, the SN65C3222EDB offers a compact footprint suitable for space-constrained applications. Texas Instruments is known for their commitment to quality, and this product is no exception, having undergone rigorous testing to ensure performance and reliability.

Conclusion:

The Texas Instruments SN65C3222EDB provides a reliable and efficient solution for serial communication. Its combination of high data rate capability, low power consumption, and ESD protection makes it an ideal choice for designers looking to incorporate RS-232 interfaces in their systems. With its compact package and robust design, the SN65C3222EDB is a testament to Texas Instruments' dedication to delivering high-quality, innovative semiconductor products.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0228 $52.2964
31+ $3.3008 $102.3248
47+ $3.1977 $150.2919
65+ $3.0945 $201.1425
84+ $2.9914 $251.2776
112+ $2.6819 $300.3728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess