EN
  • EN
  • DE

PIC18LF4610-I/ML

Part No PIC18LF4610-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44QFN / MCU 8-bit PIC RISC 64KB Flash 2.5V/3.3V/5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792179-PIC18LF4610-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF4610
Introduction Date October 11, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF4610-I/ML CAD Model

Description

Microchip Technology PIC18LF4610-I/ML Microcontroller

The PIC18LF4610-I/ML is a high-performance microcontroller from Microchip Technology, renowned for its robust architecture, versatile features, and power efficiency. This device is part of the popular PIC18F family and is designed to cater to a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Core: The microcontroller is built around an advanced 8-bit PIC18 core with an extended instruction set for increased flexibility and performance.
  • Speed: It operates at a maximum frequency of 40 MHz, delivering the processing power needed for complex tasks and real-time operations.
  • Memory: Equipped with 64 KB of flash program memory, 3,936 bytes of RAM, and 1 KB of EEPROM, the PIC18LF4610-I/ML offers ample space for application code and data storage.
  • Low Power: The 'LF' series is optimized for low-power consumption, making it ideal for battery-powered and power-sensitive applications.
  • I/O Ports: It features 36 I/O pins, providing extensive interfacing capabilities with peripheral devices.
  • 10-bit ADC: The microcontroller includes a 10-bit Analog-to-Digital Converter with up to 13 channels, allowing for precise analog signal measurement.
  • Communication Peripherals: It supports multiple communication protocols, including USART, SPI, and I2C, enabling easy data exchange with other devices.
  • PWM Modules: Enhanced Capture/Compare/PWM (ECCP) modules are available for advanced control applications.
  • Temperature Range: The device operates within an extended temperature range of -40°C to +85°C, ensuring reliability under varying environmental conditions.
  • Package: The PIC18LF4610-I/ML comes in a 44-pin QFN package, offering a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC18LF4610-I/ML makes it suitable for an array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Home appliances
  • Medical devices
  • Security systems
  • Telecommunication systems

Whether you're developing a sophisticated industrial control system or a simple consumer electronic product, the PIC18LF4610-I/ML provides a reliable and flexible microcontroller solution that engineers and designers can trust.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5677 $83.5677
2+ $68.5677 $137.1354
3+ $66.4252 $199.2756
4+ $64.2827 $257.1308
5+ $62.1402 $310.7010
7+ $55.7114 $389.9798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess