Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 60mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1252591-SN65ALS180D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65ALS180
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65ALS180D CAD Model

Description

The SN65ALS180D is a robust differential bus transceiver designed by Texas Instruments. This device is part of the family of differential line drivers and receivers that are intended for balanced transmission lines and meet TIA/EIA-485 (RS-485) and ITU-T V.11 standards.

Equipped with a 3-state differential line driver and a differential input line receiver, the SN65ALS180D is capable of handling multipoint applications over long transmission lines. Its design ensures that the device operates optimally with rates up to 10 Mbps, making it suitable for high-speed data transmission in industrial environments.

The transceiver's driver features positive- and negative-current limiting and thermal shutdown for protection under fault conditions. Additionally, the receiver has a fail-safe feature that ensures a high output state if the input is open. The SN65ALS180D operates over a wide range of supply voltages from 4.5V to 5.5V, allowing for flexible integration into various systems.

Key Features:

  • Meets or exceeds the requirements of TIA/EIA-485 (RS-485) and ITU-T V.11 standards
  • Operates from a single 5V supply
  • 3-state driver and receiver outputs
  • Thermal shutdown protection
  • Driver positive- and negative-current limiting
  • Receiver fail-safe feature ensures a high output state if input is open
  • Operates up to 10 Mbps
  • Available in SOIC package

The SN65ALS180D is typically used in industrial control systems, networking equipment, and telecommunication interfaces. Its reliability and speed make it an excellent choice for professionals looking for a high-performance differential bus transceiver.

With its advanced features and compliance with industry standards, the SN65ALS180D from Texas Instruments represents a state-of-the-art solution for your data transmission needs in demanding environments.

You May Also Be Interested in

Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9557 $58.6710
70+ $1.6047 $112.3290
110+ $1.5547 $171.0170
150+ $1.5045 $225.6750
195+ $1.4543 $283.5885
260+ $1.3039 $339.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,080 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention