Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 376V
Minimum Breakdown Voltage 418V
Max Clamping Voltage 776V
Peak Pulse Current(Ippm) 5.2A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Capacitance @ Frequency 350pF @ 1MHz
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 026305-P6KE440ARL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6KE440ARL CAD Model

Description

STMicroelectronics P6KE440ARL Transient Voltage Suppressor

The P6KE440ARL from STMicroelectronics is a robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events. This TVS diode is a critical component for safeguarding circuits by clamping overvoltage events without sustaining damage.

Key Features

  • Peak Pulse Power: The P6KE440ARL offers a peak pulse power dissipation of 600 Watts at 10/1000μs waveform, which is a standard transient threat profile, ensuring that it can handle significant power surges.
  • Stand-off Voltage: It has a stand-off voltage of 376 Volts, which is the maximum voltage that the diode can withstand without conducting in its off state.
  • Breakdown Voltage Range: The device features a breakdown voltage range from 418 to 462 Volts, providing a margin of safety beyond the stand-off voltage to prevent premature clamping.
  • Low Leakage Current: With its low leakage current, the P6KE440ARL ensures minimal power loss when the device is in the standby mode, thus enhancing the efficiency of the application it is used in.
  • Response Time: The diode boasts an exceptionally fast response time, typically less than 1 picosecond from 0 Volts to BV min, ensuring quick protection for sensitive circuits.
  • Package: Available in a DO-15 axial lead package, the P6KE440ARL is designed for easy installation and is compatible with various PCB layouts.

Applications

The P6KE440ARL is versatile and can be used in a wide range of applications, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply protection
  • Automotive electronics

Its ability to protect against high energy transients makes it an excellent choice for environments where electrical surges are common, ensuring the longevity and reliability of electronic components. The P6KE440ARL from STMicroelectronics is an essential component for any design where transient voltage protection is a necessity.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 150VWM 343VC R6
Lowest to $3.0938
ECAD model for BZW50-150
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 11V 18.2V P600
Lowest to $0.6096
ECAD model for 5KP11CA
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9980
ECAD model for 8240136
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.1957
ECAD model for SMAJ400CA
Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.4242
ECAD model for SMCJ5.0CA-13-F
Vishay
TVS DIODE 15.3VWM 25.2VC 1.5KE
Need more? Email Us
ECAD model for 1.5KE18CA-E3/51
Microchip Technology
TVS DIODE 30.5VWM 47.5VC
Need more? Email Us
ECAD model for JANTX1N6466US

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention