EN
  • EN
  • DE

SN64BCT244DWRG4

Part No SN64BCT244DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 64BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN64B
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260203-SN64BCT244DWRG4
Ultra Librarian 3D Model Ultra Librarian SN64BCT244DWRG4 CAD Model

Description

Product Overview: SN64BCT244DWRG4 from Texas Instruments

The SN64BCT244DWRG4 is a high-performance, octal buffer and line driver designed to meet the requirements of ATE and memory driving as well as bus-oriented transmission lines. This integrated circuit, developed by Texas Instruments, comes with a robust set of features that make it ideal for applications requiring high speed and low power consumption.

Key Features

  • State-of-the-Art BiCMOS Design: The SN64BCT244DWRG4 is built using advanced BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology, ensuring efficient operation.
  • Octal Bus Interface: With eight independent buffer and line driver channels, this device can handle multiple data lines simultaneously, making it perfect for bus interface applications.
  • 3-State Outputs: The outputs of the SN64BCT244DWRG4 can be placed in a high impedance state, which is crucial for shared data lines and prevents data contention issues.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various logic levels and ensuring compatibility with mixed-voltage systems.
  • Drive Capability: This product is capable of driving heavily loaded outputs at high speeds, maintaining signal integrity on the bus.

Applications

The SN64BCT244DWRG4 is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Memory Drivers
  • Bus-Oriented Systems
  • Data Centers and Servers
  • Telecommunications Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN64BCT244DWRG4 is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring both reliability and performance. The device is available in a wide-body SOIC-20 package, which is suitable for surface mount technology (SMT) and provides a compact footprint for space-constrained applications.

With its combination of speed, power efficiency, and robust design, the SN64BCT244DWRG4 is an excellent choice for designers looking to improve the performance and reliability of their digital systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1145 $51.1450
24+ $4.1965 $100.7160
37+ $4.0653 $150.4161
51+ $3.9342 $200.6442
66+ $3.8031 $251.0046
88+ $3.4096 $300.0448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess