EN
  • EN
  • DE

AD5780BCPZ

Part No AD5780BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description System Ready, 18-Bit ±1 LSB INL | IC DAC 18BIT V-OUT 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 18
Number of D/A Converters 1
Settling Time 3.5μs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Supply Voltage , Analog 7.5V ~ 16.5V, -2.5V ~ 16.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Maximum), ±0.75 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x5)
Mounting Style SMD
Family Part Number AD5780
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136527-AD5780BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5780BCPZ CAD Model

Description

The AD5780BCPZ is a state-of-the-art, high precision, single 18-bit, unbuffered voltage output digital-to-analog converter (DAC) that offers full 18-bit monotonicity, ±1 LSB INL and DNL at 25°C. Manufactured by Analog Devices Inc., this device is designed to ensure stability and high performance for the most demanding precision applications. Encased in a compact LFCSP (Lead Frame Chip Scale Package), the product code AD5780BCPZ represents the epitome of precision engineering.

AD5780BCPZ Data Sheet

Key Features:

  • Resolution: True 18-bit resolution without missing codes.
  • Accuracy: ±1 LSB INL and DNL, ensuring precise output for critical applications.
  • Output Range: Programmable to 0 V to 10 V or -5 V to +5 V with external reference.
  • Settling Time: Fast settling time of 2 µs to ±1 LSB, enabling rapid system response.
  • Interface: Versatile 3-wire serial interface that is SPI, QSPI™, MICROWIRE™, and DSP compatible.
  • Temperature Range: Operational between -40°C to +125°C, suitable for industrial environments.
  • Package: Robust 32-lead LFCSP package, ideal for space-constrained applications.

Applications:

The AD5780BCPZ DAC is an excellent choice for a wide range of applications, including:

  • Process control: Ideal for precise control in industrial automation systems.
  • Data acquisition systems: Ensures accurate data capture in scientific and engineering applications.
  • Medical equipment: Provides the precision required for critical medical devices.
  • Test and measurement: Delivers the high fidelity needed for calibration and testing equipment.
  • Aerospace and defense: Offers the reliability and robustness for mission-critical aerospace systems.

The AD5780BCPZ is a perfect blend of performance and reliability, making it a top choice for professionals seeking a high-quality, dependable DAC solution. With its comprehensive feature set and broad application range, this product stands out as an exceptional component in the field of precision analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.4928 $98.4928
2+ $95.3156 $190.6312
3+ $92.1385 $276.4155
4+ $82.6069 $330.4276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess