Product Overview: SN54LS368AJ
The SN54LS368AJ is a high-quality hex bus driver from Texas Instruments, designed to provide a robust interface between digital systems. This device features six independent drivers with 3-state outputs, making it an essential component for bus-oriented systems where multiple peripherals may need to share a common bus line.
Key Features
- Logic Type: Hex Bus Driver with 3-State Outputs
- Package: The SN54LS368AJ comes in a durable J-Lead Ceramic Package.
- Operating Temperature Range: This device operates reliably over a wide temperature range, making it suitable for industrial applications.
- Supply Voltage: It is designed to work with a 5V power supply, which is standard for TTL logic devices.
- Technology: Based on TTL (Transistor-Transistor Logic) technology, the SN54LS368AJ ensures fast switching times and reliable performance.
Performance and Quality
The SN54LS368AJ is designed to drive heavily loaded bus lines or buffer memory address registers while maintaining the high-speed performance of LSTTL logic. The 3-state outputs can connect directly to a bus-organized system, effectively preventing bus contention by leaving the bus lines in a high-impedance state when not actively driving them.
With its high-current output capability, this device can drive up to 15 LSTTL loads, ensuring compatibility with a wide range of digital components. The SN54LS368AJ is characterized for operation from -55°C to 125°C, providing reliable performance in extreme conditions and meeting the rigorous standards of industrial-grade components.
Applications
The versatile nature of the SN54LS368AJ makes it suitable for a variety of applications, including:
- Bus drivers in computer systems
- Buffering for memory address registers
- Driving heavily loaded bus lines in digital systems
- Interface between mismatched bus levels
Overall, the SN54LS368AJ from Texas Instruments is a dependable and flexible solution for managing bus lines in complex digital systems. Its robust design and comprehensive features make it an ideal choice for engineers looking for a high-performance hex bus driver.