EN
  • EN
  • DE

SN54LS295BJ

Part No SN54LS295BJ
Manufacturer Texas Instruments
Catalog Specialized ICs
Description 4-BIT RIGHT-SHIFT LEFT-SHIFT REGISTERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252489-SN54LS295BJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54LS295BJ CAD Model

Description

Product Overview: SN54LS295BJ

The SN54LS295BJ is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability in digital applications. This particular chip is a part of the 54LS series, which is well-known for its low-power Schottky technology, offering users a perfect blend of speed and power efficiency.

Key Features

  • Technology: The SN54LS295BJ utilizes Low-Power Schottky (LS) technology, providing a significant advantage in terms of speed-power product over conventional TTL devices.
  • Functionality: This device is a 4-Bit Universal Shift/Storage Register, designed to handle serial-to-parallel, parallel-to-serial, and serial-to-serial data transfer operations, making it highly versatile for various digital data management tasks.
  • Package: Encased in a robust ceramic J-lead chip carrier package, the SN54LS295BJ is well-suited for harsh environments and offers excellent thermal properties.
  • Logic Family: As a member of the 54LS logic family, this product ensures compatibility with a wide range of other logic components, simplifying integration into existing systems.

Applications

The SN54LS295BJ is ideal for use in a multitude of digital circuits where data manipulation is required. Its applications span across:

  • Data processing systems
  • Communication systems
  • Control systems
  • Instrumentation
  • Computers and peripherals

Quality and Reliability

Texas Instruments is committed to maintaining the highest quality standards, and the SN54LS295BJ is no exception. It is designed to meet or exceed the stringent requirements of the military and aerospace industries, ensuring operation under extreme conditions.

Technical Specifications

  • Operating Temperature Range: The SN54LS295BJ is designed to operate over the full military temperature range of -55°C to 125°C.
  • Supply Voltage: It typically operates at a supply voltage of 5V, which is standard for 54LS series devices.
  • Logic Levels: The device features standard TTL logic levels, ensuring compatibility with a wide array of TTL components.

In summary, the SN54LS295BJ from Texas Instruments is a robust, versatile, and reliable component suitable for a range of high-demand applications requiring efficient data handling capabilities.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess