EN
  • EN
  • DE

HCS412-I/SN

Part No HCS412-I/SN
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOP ENCODR/TRNSPND 8SOIC / Code Hopping Encoder Serial Interface 8-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series KEELOQ
Packaging Tube
Part Status Obsolete(EOL)
Type Code Hopping Encoder and Transponder
Applications Remote Secure Access, Keyless Entry
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 775776-HCS412-I/SN
Popularity Medium
Supply and Demand Status Balance
Family Name HCS412
Introduction Date February 28, 2000
Country of Origin Thailand
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian HCS412-I/SN CAD Model

Description

The HCS412-I/SN from Microchip Technology is a sophisticated integrated circuit designed for secure data transmission and authentication applications. This device is a member of Microchip's KEELOQ® HCS product family, which is renowned for its robust encryption capabilities and is widely used in remote keyless entry systems, among other security-sensitive applications.

Key Features

  • Advanced Encryption: The HCS412-I/SN employs a proprietary KEELOQ® hopping technology, which provides a high level of security through a unique encryption algorithm for each transmission, making it extremely difficult for unauthorized parties to replicate or interfere with the signal.
  • Programmable 28-bit Serial Number: Each device contains a programmable 28-bit serial number that is permanently stored in its memory, ensuring a unique identity for each unit.
  • EEPROM Memory: The integrated EEPROM allows for secure storage of keys and configuration data, with the capability to endure a minimum of 100,000 write cycles and data retention of 10 years, ensuring long-term reliability.
  • Low Power Consumption: Designed for battery-operated devices, the HCS412-I/SN features a low power consumption profile, which extends the battery life of the products it is integrated into.
  • Wide Operating Voltage Range: The device operates over a wide voltage range of 2.0V to 6.6V, making it versatile for use in various electronic environments.
  • Temperature Range: It is rated for an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The HCS412-I/SN is ideal for a variety of applications where secure data transmission is paramount. Common uses include automotive remote keyless entry systems, home security systems, garage door openers, and any other system that requires secure communication between a transmitter and receiver.

Package and Quality

This device comes in a small-outline integrated circuit (SOIC) package, making it suitable for space-constrained applications. It adheres to Microchip's commitment to high quality and reliability, making it a trusted choice for designers and engineers looking to incorporate secure communication capabilities into their products.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9443 $71.8329
6+ $19.6466 $117.8796
10+ $19.0321 $190.3210
13+ $18.4188 $239.4444
17+ $17.8043 $302.6731
22+ $15.9633 $351.1926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess