EN
  • EN
  • DE

DS8102+

Part No DS8102+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC MODULATOR/DECODER 16-TSSOP / Delta Sigma Modulator and Encoder 16-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Modulator
Applications Energy Measurement
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 773346-DS8102+
Popularity Medium
Supply and Demand Status Limited
Family Name DS8102+
Introduction Date January 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS8102+ CAD Model

Description

The DS8102+ from Maxim Integrated is a highly integrated smart card interface solution designed to facilitate communication between smart cards and microprocessors in a secure and efficient manner. Ideal for applications such as banking, telecommunications, and secure access systems, the DS8102+ ensures reliable operation with a wide variety of smart cards.

Key Features

  • ISO 7816 Compliance: The DS8102+ adheres to the ISO 7816 standard, ensuring compatibility with a broad range of smart card specifications.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 2.7V to 5.5V, accommodating various system requirements.
  • Programmable Current Limiting: The interface includes programmable current limiting for card supply (VCC) and programming voltage (VPP), protecting both the card and the interface from damage.
  • Soft-Start VCC Ramp: A controlled VCC ramp-up feature minimizes inrush current, thus enhancing system reliability.
  • Card Detection: With built-in card detection features, the DS8102+ can automatically sense the presence or absence of a card, simplifying system design.
  • Thermal Protection: The smart card interface incorporates thermal shutdown protection to prevent overheating during operation.
  • Low Power Consumption: Its low power consumption makes it suitable for power-sensitive applications.

Applications

  • Point of Sale (POS) Terminals
  • ATMs and Banking Systems
  • Identification and Authentication Systems
  • Telecommunication Systems

Maxim Integrated's DS8102+ is a versatile smart card interface that provides secure, reliable communication between cards and microprocessors. Its robust feature set ensures that it can meet the needs of a wide array of applications requiring smart card technology. With its ease of integration and compliance with industry standards, the DS8102+ stands out as a top choice for developers looking to incorporate smart card functionality into their designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess