EN
  • EN
  • DE
  • IT

SN54HC164J

Part No SN54HC164J
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 54HC164 8-BIT PARALLEL-OUT SERIA / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC164
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669718-SN54HC164J
Ultra Librarian 3D Model Ultra Librarian SN54HC164J CAD Model

Description

The SN54HC164J is a high-performance, 8-bit serial-in parallel-out shift register designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the 54HC series, known for its robustness and compatibility with a wide range of digital systems. The SN54HC164J is a versatile component that is essential for applications requiring the conversion of serial data into parallel format.

Key Features

  • Logic Family: The device belongs to the HC logic family, which operates with a supply voltage range of 2V to 6V, making it suitable for interfacing with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide Semiconductor) logic levels.
  • Shift Register Configuration: It features an 8-bit serial-in parallel-out configuration, enabling the sequential input of data and simultaneous parallel output, which is ideal for expanding the data width in digital systems.
  • High-Speed Operation: The SN54HC164J is capable of high-speed operation, ensuring quick data processing and transfer, which is critical for time-sensitive applications.
  • Output Drive Capability: This device can drive up to 15 LSTTL (Low-power Schottky TTL) loads, providing sufficient current for most digital logic applications.
  • Package Type: It is available in a standard J package, a ceramic dual in-line package that is known for its durability and reliability in a variety of environmental conditions.

Applications

The SN54HC164J is widely used in digital systems that require data manipulation, such as microprocessor interfaces, digital displays, and data acquisition systems. Its ability to convert serial data to parallel makes it a key component in applications involving serial communication protocols, data routing, and signal processing.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN54HC164J is no exception, offering consistent performance and a long operational lifespan. It is designed to meet the stringent requirements of industrial and military-grade applications, ensuring that it operates effectively even under harsh conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Need more? Email Us
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2780
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.5283
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT, AC SER
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.6539
ON Semiconductor
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Texas Instruments
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Texas Instruments
PARALLEL-LOAD 8-BIT SHIFT REGIST
Lowest to $6.1501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6653 $75.3306
4+ $30.9048 $123.6192
6+ $29.9391 $179.6346
8+ $28.9733 $231.7864
10+ $28.0075 $280.0750
14+ $25.1102 $351.5428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess