EN
  • EN
  • DE

SN54F244J

Part No SN54F244J
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54F244 OCTAL BUFFERS/DRIVERS WIT / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54F244
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669700-SN54F244J
Ultra Librarian 3D Model Ultra Librarian SN54F244J CAD Model

Description

The SN54F244J is a high-performance, octal buffer/line driver designed by Texas Instruments to provide reliable interfacing solutions for a wide range of digital systems. This integrated circuit is part of the F series, which is known for its fast switching speeds and robust performance characteristics. It is particularly suited for driving bus lines or buffer memory address registers.

Key Features

  • Bi-Directional Interface: The SN54F244J offers an octal bus interface, which can be used in either direction, providing versatility in bus-oriented systems.
  • 3-State Outputs: This component features 3-state outputs that can be placed in a high-impedance state, effectively disconnecting them from the bus. This is critical for bus systems that require multiple devices to share the same lines.
  • High-Drive Capability: The outputs can drive up to 15 LSTTL loads, ensuring that the device can handle heavy load conditions without compromising signal integrity.
  • Wide Operating Voltage Range: The SN54F244J operates over a broad voltage range, accommodating various logic levels and ensuring compatibility with a range of digital systems.
  • Durable Construction: Packaged in a robust ceramic flat package, the SN54F244J is built to withstand harsh conditions and provide reliable performance over an extended temperature range.

Applications

The SN54F244J is an ideal choice for applications that require high-speed, reliable data transfer and interfacing, such as:

  • Data buses in computer systems
  • Buffering in memory address registers
  • Driving heavy loads in industrial control systems
  • Interfacing in telecommunications equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN54F244J is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. The device's design and manufacturing processes are tailored to minimize failure rates and ensure a long operational life, making it a trustworthy component for critical applications.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1994 $50.3958
17+ $5.9072 $100.4224
27+ $5.7226 $154.5102
37+ $5.5380 $204.9060
47+ $5.3534 $251.6098
63+ $4.7996 $302.3748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess