The SN54AC00VTD1 from Texas Instruments is a high-performance, quadruple 2-input positive-NAND gate integrated circuit, designed to operate with exceptional reliability and speed. This device belongs to the advanced high-speed CMOS (AC) family, which is known for its low power consumption and robust noise immunity characteristics, making it an ideal choice for a wide range of digital applications.
Key Features:
- Logic Type: NAND Gate
- Number of Gates: 4
- Number of Input Lines (per Gate): 2
- Supply Voltage Range: 2 V to 6 V
- Output Current: ±24 mA
- Operating Temperature Range: -55°C to 125°C
- Package / Case: LCCC (Ceramic Leadless Chip Carrier)
With its fast switching speeds and low power dissipation, the SN54AC00VTD1 is optimized for demanding digital circuits. It ensures stable operation over a broad voltage range, which is critical for battery-operated and portable devices. The device's robust temperature tolerance affords reliable performance across extreme environmental conditions, suitable for industrial and military-grade applications.
Applications:
Due to its versatile nature, the SN54AC00VTD1 can be used in various applications, including:
- Logic function synthesis
- Signal gating
- Wave shaping
- Pulse generation
- Oscillator circuits
Whether you are designing a complex digital system or a simple logic gate circuit, the SN54AC00VTD1 from Texas Instruments provides the functionality and reliability required for your electronic projects. Its advanced features and wide operating range make it a staple component for engineers and designers seeking a dependable logic solution.