EN
  • EN
  • DE

SN412008DRG4

Part No SN412008DRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8SOIC / Audio Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series SoundPlus™
Package Tape & Reel (TR)
Amplifier Type Audio
Number of Circuits 2
Slew Rate 20V/µs
Gain Bandwidth Product 8 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 500 µV
Current - Supply 4mA (x2 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SN412008
Other Names SN412008DRE4,SN412008DRE4
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260435-SN412008DRG4
Ultra Librarian 3D Model Ultra Librarian SN412008DRG4 CAD Model

Description

The SN412008DRG4 from Texas Instruments is a high-performance, bi-directional voltage level translator designed for multi-voltage digital system applications. It is a part of the SNx4 series, which is known for its reliability and versatility in interfacing between different voltage levels in mixed-signal environments.

Key Features

  • Versatility: The device is capable of translating between 1.8V, 2.5V, 3.3V, and 5V voltage nodes, making it ideal for interfacing between low-voltage microprocessors or microcontrollers and higher-voltage peripheral interfaces.
  • Bi-directional Interface: With its bi-directional translation capability, the SN412008DRG4 allows for seamless data flow in both directions, without the need for a direction control signal.
  • High-Speed Operation: This voltage level translator is designed for high-speed operation, which is critical for modern digital interfaces that require fast data transfer rates.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for power-sensitive applications.
  • Robust ESD Protection: The device includes integrated Electrostatic Discharge (ESD) protection circuits, which enhances the durability and longevity of the device in harsh electrical environments.

Applications

The SN412008DRG4 is widely used in a variety of applications where voltage level translation is required, such as:

  • Mobile Devices
  • Consumer Electronics
  • Computing Platforms
  • Communication Systems
  • Embedded Systems

Package and Quality

The SN412008DRG4 comes in a compact SOIC-8 (D) package, which is suitable for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and this product is compliant with the RoHS directive, making it an environmentally friendly choice for electronic designs.

With its combination of performance, power efficiency, and design flexibility, the SN412008DRG4 is an excellent choice for designers looking to create systems that require reliable voltage level translation between different digital domains.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess