EN
  • EN
  • DE

SN1704026DDCR

Part No SN1704026DDCR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1094679-SN1704026DDCR
Ultra Librarian 3D Model Ultra Librarian SN1704026DDCR CAD Model

Description

Introducing the Texas Instruments SN1704026DDCR

The Texas Instruments SN1704026DDCR is a state-of-the-art integrated circuit that offers a robust solution for managing power within your electronic devices. This component is designed to meet the rigorous demands of modern electronics, ensuring reliability and efficiency in a wide range of applications.

At the heart of the SN1704026DDCR is its advanced power management system, which is engineered to deliver precise voltage regulation. This is crucial for maintaining the performance and longevity of sensitive electronic components that require stable power to operate correctly. The device features a compact form factor, making it an ideal choice for space-constrained applications where real estate on the PCB is at a premium.

The SN1704026DDCR is built with versatility in mind, supporting a variety of input voltages and capable of driving multiple output voltages necessary for today's multifaceted electronic systems. Its high efficiency and low quiescent current minimize power loss and heat generation, contributing to the overall energy efficiency of the end product. This makes the device particularly suitable for portable and battery-powered applications where power conservation is paramount.

For designers and engineers, the SN1704026DDCR offers a simplified solution that reduces the complexity of power supply design. With built-in protection features such as over-current, over-temperature, and under-voltage lockout, the device ensures that your products are safeguarded against common electrical faults, thereby enhancing product safety and reliability.

Whether you're developing consumer electronics, industrial systems, or IoT devices, the Texas Instruments SN1704026DDCR provides a dependable and efficient power management solution that can help you achieve a competitive edge. Its combination of performance, compact size, and protective features make it an excellent choice for your next project.

Choose Texas Instruments SN1704026DDCR for seamless integration and exceptional performance, ensuring that your products not only meet but exceed the expectations of today's technology-driven market.

You May Also Be Interested in

Texas Instruments
SNC1S22ZHK
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess