EN
  • EN
  • DE

SN1202027CRSLR

Part No SN1202027CRSLR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1383495-SN1202027CRSLR
Ultra Librarian 3D Model Ultra Librarian SN1202027CRSLR CAD Model

Description

Introducing the Texas Instruments SN1202027CRSLR

The SN1202027CRSLR is a state-of-the-art product from Texas Instruments, designed to cater to the needs of modern electronics. This high-performance component is engineered to deliver exceptional quality and reliability, making it an ideal choice for a wide range of applications in various industries including automotive, telecommunications, computing, and consumer electronics.

As a leading product within its class, the SN1202027CRSLR boasts an impressive array of features that set it apart from competitors. It is crafted with precision to ensure maximum efficiency and functionality. The robust design of this product ensures that it can withstand the rigors of everyday use, providing a long-lasting and durable solution for electronic circuits.

Key Features:

  • Highly integrated circuitry for optimal performance
  • Exceptional power efficiency to reduce energy consumption
  • Advanced thermal management for improved reliability
  • Compact form factor for space-sensitive applications
  • Compliance with industry standards and regulations

The SN1202027CRSLR is built using cutting-edge technology, reflecting Texas Instruments' commitment to innovation. Its integration capabilities make it a versatile component that can be used in a variety of circuit designs. The product ensures minimal power loss and enhanced power management, which is critical for battery-operated devices and energy-sensitive projects.

Furthermore, the thermal management features of the SN1202027CRSLR contribute to its overall stability and longevity. By effectively dissipating heat, it maintains optimal operating temperatures, thereby safeguarding the circuitry against potential thermal damage. This is particularly important in applications where consistent performance is critical.

The compact size of the SN1202027CRSLR allows it to fit into tight spaces without compromising on functionality. This makes it an excellent choice for portable devices, wearables, and other applications where real estate is at a premium. Additionally, adherence to strict industry standards ensures that this product can be integrated into various designs with confidence, knowing it meets the necessary compliance requirements.

In conclusion, the SN1202027CRSLR from Texas Instruments is a testament to the company's dedication to providing high-quality, reliable components for the electronics industry. With its combination of performance, efficiency, and design, it stands out as a top choice for engineers and designers looking to create cutting-edge electronic products.

You May Also Be Interested in

NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3015 $51.6180
29+ $3.5295 $102.3555
44+ $3.4192 $150.4448
61+ $3.3089 $201.8429
79+ $3.1986 $252.6894
105+ $2.8677 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess