EN
  • EN
  • DE

SN1110021PWPR

Part No SN1110021PWPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 749373-SN1110021PWPR
Ultra Librarian 3D Model Ultra Librarian SN1110021PWPR CAD Model

Description

The SN1110021PWPR is a groundbreaking component manufactured by Texas Instruments, renowned for their innovation in the semiconductor industry. This product is a testament to TI's commitment to providing advanced solutions that cater to the evolving needs of modern electronics.

Key Features

  • Versatility: The SN1110021PWPR is designed to be highly adaptable, suitable for a wide range of applications, including but not limited to consumer electronics, automotive systems, and industrial equipment.
  • High Performance: This device is engineered to deliver exceptional performance, ensuring reliability and efficiency in even the most demanding situations.
  • Power Management: With an emphasis on power conservation, the SN1110021PWPR incorporates advanced power management features that help to reduce energy consumption, making it an eco-friendly choice.
  • Compact Design: The compact form factor of the SN1110021PWPR allows it to be integrated into systems where space is at a premium without sacrificing functionality or performance.

Technical Specifications

Parameter Value
Package Type TSSOP
Operating Temperature -40°C to +85°C
Input Voltage Specified by design
Output Type Configurable

Applications

The versatility of the SN1110021PWPR makes it an ideal choice for a multitude of applications. It is particularly well-suited for use in:

  • Consumer Electronics: Smartphones, tablets, and wearable devices.
  • Automotive Systems: Engine control units, infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial Equipment: Automation controllers, power supplies, and IoT devices.

With its robust design and advanced technology, the SN1110021PWPR from Texas Instruments represents a superior solution for designers seeking to enhance their products with reliable and efficient components.

You May Also Be Interested in

Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7391 $51.7370
165+ $0.6065 $100.0725
260+ $0.5875 $152.7500
355+ $0.5686 $201.8530
455+ $0.5496 $250.0680
610+ $0.4928 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess