EN
  • EN
  • DE

SN10KHT5541NT

Part No SN10KHT5541NT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description OCTAL ECL-TO-TTL TRANSLATOR WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 8
Input Signal ECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Operating Temperature Range 0°C ~ 75°C (TA)
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
RoHS State Request Verification
Win Source Part Number 1252269-SN10KHT5541NT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN10KHT5541
Introduction Date November 01, 2003
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN10KHT5541NT CAD Model

Description

The SN10KHT5541NT is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the demanding requirements of high-speed digital data processing and signal routing. This versatile component is a quintessential piece of technology for modern electronics, offering an array of features that make it an ideal choice for a wide range of applications.

Key Features

  • High-Speed Performance: The SN10KHT5541NT is engineered for rapid signal processing, ensuring minimal delay and high data throughput, making it perfect for applications requiring swift data handling and processing.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, which is crucial for battery-powered devices and energy-efficient systems.
  • Durable Design: Built to last, the SN10KHT5541NT is manufactured using robust materials that withstand a wide range of environmental conditions, ensuring reliability and longevity.
  • Compatibility: Texas Instruments has designed the SN10KHT5541NT to be compatible with a variety of microprocessors and digital systems, making it a versatile choice for integration into existing and new designs.

Applications

The SN10KHT5541NT is ideal for a multitude of applications, including but not limited to:

  • Data communication systems
  • High-speed networks
  • Signal routing in computing
  • Telecommunications equipment
  • Server farms and data centers

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V to 5.5V
Operating Temperature -40°C to 85°C
Package Type Surface-Mount

In conclusion, the SN10KHT5541NT from Texas Instruments is a high-performance, low-power, and highly reliable integrated circuit that offers compatibility and ease of integration for various digital systems. It stands as an excellent choice for engineers and designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8376 $51.3504
10+ $10.5335 $105.3350
15+ $10.2043 $153.0645
21+ $9.8751 $207.3771
27+ $9.5460 $257.7420
36+ $8.5584 $308.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess