EN
  • EN
  • DE

SN10502DGNRG4

Part No SN10502DGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 8MSOP / Video Amp 2 Voltage Feedback 8-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 2
-3db Bandwidth 170 MHz
Slew Rate 900V/µs
Current - Supply 14 mA
Current - Output / Channel 100 mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
Base Product Number SN105
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260353-SN10502DGNRG4
Ultra Librarian 3D Model Ultra Librarian SN10502DGNRG4 CAD Model

Description

The SN10502DGNRG4 is a high-performance, dual non-inverting amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the SN10502 series, known for its precision and reliability in various applications. The SN10502DGNRG4 is particularly suited for professional audio equipment, test and measurement instruments, and other applications requiring high-quality signal amplification.

Key Features

  • Amplifier Type: The SN10502DGNRG4 is a dual non-inverting amplifier, which means it amplifies the input signal without reversing its phase. This feature is crucial for maintaining signal integrity in audio and instrumentation applications.
  • Operating Voltage Range: It operates over a wide supply voltage range, accommodating various system design requirements and ensuring flexibility in application deployment.
  • High Output Drive Capability: The device can drive high levels of current, making it suitable for driving heavy loads without compromising signal quality.
  • Low Distortion: The SN10502DGNRG4 offers low distortion levels, which is essential for maintaining the fidelity of the original signal, especially in high-end audio applications.
  • Robust Thermal Performance: Designed with an efficient thermal footprint, the SN10502DGNRG4 ensures reliable operation even under conditions of high ambient temperature or heavy load.

Applications

The versatility of the SN10502DGNRG4 makes it suitable for a wide range of applications. It is commonly used in:

  • Professional Audio Equipment: High-fidelity amplifiers, mixing consoles, and studio monitors.
  • Test and Measurement Instruments: Oscilloscopes, signal generators, and analyzers that require precise signal reproduction.
  • Active Filter Circuits: Utilized in signal processing tasks where maintaining signal integrity is paramount.
  • Medical Equipment: Used in devices where accurate and reliable signal amplification is necessary for diagnostics and monitoring.

Package and Quality

The SN10502DGNRG4 is offered in a compact, surface-mount package, allowing for efficient use of PCB space and ease of integration into various system designs. Texas Instruments is committed to the highest standards of quality, ensuring that each unit of the SN10502DGNRG4 meets rigorous performance and reliability criteria.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess