EN
  • EN
  • DE

MAX6964AEG+T

Part No MAX6964AEG+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 50MA 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 17
Operating Input Voltage(Min) 2V
Maximum Supply Voltage 3.6V
Output Voltage 7V
Channel Output Current 50mA
Frequency 400kHz
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 1070860-MAX6964AEG+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6964AEG+T CAD Model

Description

Maxim Integrated MAX6964AEG+T Product Overview

The MAX6964AEG+T is a sophisticated LED driver and I/O expander from Maxim Integrated, designed to provide an efficient and versatile solution for controlling LEDs and digital input/output (I/O) interfaces. This high-performance component is ideal for a wide range of applications, including but not limited to automotive lighting, industrial displays, and consumer electronics.

Key Features

  • Integrated LED Driver: The MAX6964AEG+T integrates a 4-wire serial interface LED driver, capable of driving up to 16 open-drain constant-current-sinking LED outputs. This feature allows for precise control of the brightness and behavior of LEDs in a circuit.
  • Adjustable Current Control: Each LED output has individually adjustable current control from 2mA to 65mA, allowing for fine-tuning of the LED brightness to match specific application requirements.
  • Expander I/O Ports: The device also features 8 GPIO ports that can be used as either inputs or outputs, providing additional flexibility for interfacing with other components or systems.
  • Serial Interface: Communication with the MAX6964AEG+T is achieved through an I²C-compatible 2-wire serial interface, which facilitates easy integration with microcontrollers and other digital systems.
  • High Integration: The high level of integration reduces the need for additional components, simplifying design and saving board space.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing reliability and longevity.

Applications

The versatility of the MAX6964AEG+T makes it suitable for a multitude of applications. It is particularly well-suited for:

  • Automotive dashboard and button backlighting
  • LED status indicators in networking and telecommunications equipment
  • Backlit keypad controls for consumer electronics
  • Industrial control panels and signal lights

Package and Availability

The MAX6964AEG+T comes in a compact 24-pin SSOP (Shrink Small Outline Package) that is both space-efficient and easy to integrate into a variety of circuit designs. It is available in tape and reel format, making it suitable for high-volume production environments.

With its combination of LED driving capabilities, expandable I/O options, and robust protection features, the MAX6964AEG+T from Maxim Integrated is a highly reliable and functional choice for designers looking to enhance their LED control systems.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess