EN
  • EN
  • DE

ADS131A02IPBSR

Part No ADS131A02IPBSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 24BIT 32TQFP / 2- or 4-Channel, 24-Bit, Analog Front-Ends for Power Monitoring, Control, and Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 24
Number of Channels 2
Power (Watts) 2.6mW
Voltage - Supply, Analog 3V ~ 3.45V
Voltage - Supply, Digital 1.65V ~ 3.6V
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806557-ADS131A02IPBSR
Ultra Librarian 3D Model Ultra Librarian ADS131A02IPBSR CAD Model

Description

Introducing the ADS131A02IPBSR from Texas Instruments

The ADS131A02IPBSR is a precision, low-power, two-channel, simultaneous-sampling, delta-sigma (ΔΣ) analog-to-digital converter (ADC) that brings high accuracy and robust performance to a wide array of applications. This powerful component from Texas Instruments is specifically designed to meet the needs of demanding signal acquisition systems, making it an ideal choice for industrial, healthcare, and consumer electronics sectors.

Key Features and Benefits

  • High Resolution: The ADS131A02IPBSR offers a 24-bit resolution, ensuring precise signal conversion and enabling the capture of minute signal variations, which is crucial for high-precision measurements.
  • Simultaneous Sampling: With two channels sampling simultaneously, this ADC provides accurate synchronization for multi-channel applications, such as phase-sensitive systems.
  • Low Power Consumption: Designed for efficiency, the device operates with a low current consumption, making it suitable for battery-powered and energy-conscious applications.
  • Programmable Data Rates: The ADC supports programmable data rates up to 2 kSPS, allowing users to optimize the balance between speed and resolution based on their specific requirements.
  • Integrated Features: It includes an internal oscillator, a temperature sensor, and a voltage reference, reducing the need for external components and simplifying system design.
  • Wide Input Common-Mode Range: The device supports a wide input common-mode range, which enhances its flexibility and compatibility with various sensor types and signal sources.
  • Robust Communication: The ADS131A02IPBSR features SPI-compatible serial interface with CRC error detection for reliable communication, ensuring data integrity in noisy environments.

Applications

The versatility of the ADS131A02IPBSR makes it suitable for a broad range of applications, including:

  • Industrial process controls
  • Power monitoring systems
  • Medical instrumentation
  • Smart grid infrastructure
  • Portable instrumentation

Whether you're designing a sophisticated industrial monitoring system or a compact medical device, the ADS131A02IPBSR from Texas Instruments provides the accuracy, reliability, and efficiency you need. With its integrated features and high performance, this ADC is set to be a pivotal component in your next advanced signal acquisition solution.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1631 $50.1417
18+ $5.8774 $105.7932
27+ $5.6937 $153.7299
37+ $5.5101 $203.8737
47+ $5.3264 $250.3408
63+ $4.7754 $300.8502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,070 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess