EN
  • EN
  • DE

SN10502DGK

Part No SN10502DGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tube
Product Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 2
-3db Bandwidth 170 MHz
Slew Rate 900V/µs
Current - Supply 14 mA
Current - Output / Channel 100 mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number SN10502
Standard Package 80 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 669576-SN10502DGK
Ultra Librarian 3D Model Ultra Librarian SN10502DGK CAD Model

Description

The SN10502DGK is a high-performance, dual non-inverting buffer and driver designed to deliver precision and robustness for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is a testament to the company's commitment to quality and innovation.

Key Features

  • High-Current Drive Capability: The SN10502DGK is capable of driving high currents, making it suitable for driving heavy loads with ease.
  • Low Power Consumption: Despite its high drive strength, this device maintains low power consumption, ensuring efficiency in your designs.
  • Wide Operating Voltage Range: It operates across a broad voltage range, offering flexibility for various power supply requirements.
  • Fast Switching Speeds: The buffer and driver are designed for quick switching, providing rapid response times for critical applications.
  • Robust Output Stages: The outputs are designed to withstand tough conditions, reducing the risk of failure in challenging environments.

Applications

The versatility of the SN10502DGK makes it ideal for a variety of applications, including:

  • Line drivers
  • Memory drivers
  • Actuator drivers
  • Power management systems

Package and Quality

The SN10502DGK comes in a compact 8-pin MSOP (DGK) package, which is suitable for space-constrained applications. Texas Instruments ensures that each device meets rigorous quality standards, providing reliability and performance that engineers can trust.

Technical Specifications

Parameter Value
Supply Voltage Range 2.7V to 5.5V
Output Current Up to 24mA
Operating Temperature -40°C to +85°C
Package Type MSOP-8 (DGK)

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1222 $53.5886
30+ $3.3824 $101.4720
46+ $3.2767 $150.7282
64+ $3.1710 $202.9440
82+ $3.0653 $251.3546
110+ $2.7482 $302.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess